NPN digital transistor with built-in bias resistors of 2.2 kΩ, designed for inverter, interface, and driver applications. Packaged in SOT-416 (EMT3) with a maximum collector-emitter voltage of 50 V and a continuous collector current of 100 mA. Operates with a maximum power dissipation of 150 mW and a junction temperature range up to 150 °C. AEC-Q101 qualified and RoHS compliant.
TRANS, NPN, AEC-Q101, 2.2K/2.2K, SOT-416; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:2.2kohm; Resistor Ratio, R1 / R2:1(Ratio) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 89Y7178 |
| Product Name | Trans, Npn, Aec-Q101, 2.2K/2.2K, Sot-416; Collector Emitter Voltage V(Br)Ceo Rohm |
| Transistor Type | Trans, Npn, Aec-Q101, 2.2K/2.2K, Sot-416; Collector Emitter Voltage V(Br)Ceo Rohm |