Manufacturer: Rohm Semiconductor
Win Source Part Number: 843281-DTD113ZCT116
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
TRANS PREBIAS NPN 50V 0.5A SST3 Product overview: DTD113ZCT116 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.5A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTD113ZCT116 can be used for catalog matching and distributor lookup.
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 500mA 200MHz 200mW Surface Mount SST3
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 500mA 200MHz 200mW Surface Mount SST3
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 500mA 200MHz 200mW Surface Mount SST3
DIGITAL TRANS, 50V, 0.5A, SOT-23; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:500mA; Base Input Resistor R1:1kohm; Base-Emitter Resistor R2:10kohm; Resistor Ratio, RoHS Compliant: Yes
NPN 500MA/50V DIGITAL TRANSISTOR
TRANS PREBIAS NPN 50V 0.5A SST3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 843281-DTD113ZCT116 | 292-DTD113ZCT116 | DTD113ZCT116DKR-ND | 82AC2714 | DTD113ZCT116 | DTD113ZCT116 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTD113ZCT116 | 50V 0.5A Bipolar Transistor | Single, Pre-Biased Bipolar Transistors | Digital Trans, 50V, 0.5A, Sot-23; Digital Transistor Polarity Rohm | Single, Pre-Biased Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN - Pre-Biased; NPN | |||
| Package Type | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3; SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | |||
| VCEO | 50 volts | 50 volts | 50 volts |