NPN digital transistor with built-in bias resistors of 22 kΩ each, rated for a collector-emitter voltage of 50 V and a maximum collector current of 100 mA, packaged in an SOT-416 (EMT3) case. It is AEC-Q101 qualified and RoHS compliant, designed for inverter, interface, and driver applications with simplified circuit design due to integrated resistors.
TRANS, NPN, AEC-Q101, 22K/22K, SOT-416; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:22kohm; Base-Emitter Resistor R2:22kohm; Resistor Ratio, R1 / R2:1(Ratio); RF Transistor RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 89Y7181 |
| Product Name | Trans, Npn, Aec-Q101, 22K/22K, Sot-416; Collector Emitter Voltage V(Br)Ceo Rohm |
| Transistor Type | Trans, Npn, Aec-Q101, 22K/22K, Sot-416; Collector Emitter Voltage V(Br)Ceo Rohm |