Manufacturer: Rohm Semiconductor
Win Source Part Number: 051011-DTC143ESATP
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 250MHz
Transistor Polarity: NPN - Pre-Biased
Resistor - Base (R1) (Ohms): 4.7k
Resistor - Emitter Base (R2) (Ohms): 4.7k
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SPT
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 500μA, 10mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 30 @ 10mA, 5V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 300mW Through Hole SPT
TRANS PREBIAS NPN 50V 0.1A SPT Product overview: DTC143ESATP from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTC143ESATP can be used for catalog matching and distributor lookup.
TRANS PREBIAS NPN 50V 0.1A SPT
TRANS PREBIAS NPN 300MW SPT
TRANS PREBIAS NPN 300MW SPT
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 051011-DTC143ESATP | DTC143ESATP-ND | 292-DTC143ESATP | DTC143ESATP | 687-DTC143ESATP | DTC143ESATP |
| Product Name | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC143ESATP | Single, Pre-Biased Bipolar Transistors | 50V 0.1A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | TRANS PREBIAS NPN 300MW SPT | Single, Pre-Biased Bipolar Transistors |
| Polarity | NPN; NPN - Pre-Biased | NPN | NPN; NPN | NPN - Pre-Biased; NPN | ||
| Package Type | SOT3; SPT | SC-72 Formed Leads | Tape & Box (TB) | SC-72 Formed Leads | ||
| Packing Method | Tape & Box (TB) | Tape Reel; Tape & Box (TB) | ||||
| VCEO | 50 volts | 50 volts | 50 volts |