ROHM Semiconductor USA, LLC TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC143ZKAT146 DTC143ZKAT146

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 015047-DTC143ZKAT146 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: NPN - Pre-Biased Resistor - Base (R1) (Ohms): 4.7k Resistor - Emitter Base (R2) (Ohms): 47k Categories: Discrete Semiconductor Products Status: Active Case / Package: SMT3 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 250μA, 5mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 80 @ 10mA, 5V Maximum Power Dissipation: 200mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 015047-DTC143ZKAT146 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: NPN - Pre-Biased Resistor - Base (R1) (Ohms): 4.7k Resistor - Emitter Base (R2) (Ohms): 47k Categories: Discrete Semiconductor Products Status: Active Case / Package: SMT3 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 250μA, 5mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 80 @ 10mA, 5V Maximum Power Dissipation: 200mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC143ZKAT146 - 015047-DTC143ZKAT146 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC143ZKAT146
015047-DTC143ZKAT146
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC143ZKAT146 015047-DTC143ZKAT146
Manufacturer: Rohm Semiconductor Win Source Part Number: 015047-DTC143ZKAT146 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: NPN - Pre-Biased Resistor - Base (R1) (Ohms): 4.7k Resistor - Emitter Base (R2) (Ohms): 47k Categories: Discrete Semiconductor Products Status: Active Case / Package: SMT3 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 250μA, 5mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 80 @ 10mA, 5V Maximum Power Dissipation: 200mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 015047-DTC143ZKAT146
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: NPN - Pre-Biased
Resistor - Base (R1) (Ohms): 4.7k
Resistor - Emitter Base (R2) (Ohms): 47k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMT3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 250μA, 5mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 80 @ 10mA, 5V
Maximum Power Dissipation: 200mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - DTC143ZKAT146CT-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DTC143ZKAT146CT-ND
Single, Pre-Biased Bipolar Transistors DTC143ZKAT146CT-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount SMT3

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount SMT3

Buy Now Datasheet
Bipolar Transistors - 1246560P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1246560P
Bipolar Transistors 1246560P
ROHM DTC143ZKAT146 Digital Transistor

ROHM DTC143ZKAT146 Digital Transistor

Supplier's Site
Singapore, Singapore
50V 0.1A Bipolar Transistor
292-DTC143ZKAT146
50V 0.1A Bipolar Transistor 292-DTC143ZKAT146
TRANS PREBIAS NPN 50V 0.1A SMT3 Product overview: DTC143ZKAT146 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTC143ZKAT146 can be used for catalog matching and distributor lookup.

TRANS PREBIAS NPN 50V 0.1A SMT3 Product overview: DTC143ZKAT146 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTC143ZKAT146 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bias Transistor, Npn, 4K7/47K, Sc-59; Digital Transistor Polarity Rohm - 40P2984 - Newark, An Avnet Company
Chicago, IL, United States
Bias Transistor, Npn, 4K7/47K, Sc-59; Digital Transistor Polarity Rohm
40P2984
Bias Transistor, Npn, 4K7/47K, Sc-59; Digital Transistor Polarity Rohm 40P2984
BIAS TRANSISTOR, NPN, 4K7/47K, SC-59; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:47kohm RoHS Compliant: Yes

BIAS TRANSISTOR, NPN, 4K7/47K, SC-59; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:47kohm RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DTC143ZKAT146 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DTC143ZKAT146
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DTC143ZKAT146
TRANS PREBIAS NPN 50V 0.1A SMT3

TRANS PREBIAS NPN 50V 0.1A SMT3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
DTC143ZKAT146
Bipolar Transistors - Pre-Biased DTC143ZKAT146
Bipolar Transistors - Pre-Biased DIGIT NPN 50V 100MA

Bipolar Transistors - Pre-Biased DIGIT NPN 50V 100MA

Buy Now Datasheet
TRANS PREBIAS NPN 200MW SMT3 - 687-DTC143ZKAT146 - Utmel Electronic Limited
Hong Kong, China
TRANS PREBIAS NPN 200MW SMT3
687-DTC143ZKAT146
TRANS PREBIAS NPN 200MW SMT3 687-DTC143ZKAT146
TRANS PREBIAS NPN 200MW SMT3

TRANS PREBIAS NPN 200MW SMT3

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Digital Transistors
DTC143ZKAT146
Triode/MOS Tube/Transistor >> Digital Transistors DTC143ZKAT146
80@10mA,5V 1 NPN - Pre Biased 200mW 100mA 50V 500nA TO-236-3(SOT-23-3) Digital Transistors ROHS

80@10mA,5V 1 NPN - Pre Biased 200mW 100mA 50V 500nA TO-236-3(SOT-23-3) Digital Transistors ROHS

Supplier's Site Datasheet
Single, Pre-Biased Bipolar Transistors - DTC143ZKAT146 - ODG (Origin Data Global)
Shenzhen, China
Single, Pre-Biased Bipolar Transistors
DTC143ZKAT146
Single, Pre-Biased Bipolar Transistors DTC143ZKAT146
TRANS PREBIAS NPN 200MW SMT3

TRANS PREBIAS NPN 200MW SMT3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number 015047-DTC143ZKAT146 DTC143ZKAT146CT-ND 1246560P 292-DTC143ZKAT146 40P2984 DTC143ZKAT146 DTC143ZKAT146 687-DTC143ZKAT146 DTC143ZKAT146 DTC143ZKAT146
Product Name TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC143ZKAT146 Single, Pre-Biased Bipolar Transistors Bipolar Transistors 50V 0.1A Bipolar Transistor Bias Transistor, Npn, 4K7/47K, Sc-59; Digital Transistor Polarity Rohm Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - Pre-Biased TRANS PREBIAS NPN 200MW SMT3 Triode/MOS Tube/Transistor >> Digital Transistors Single, Pre-Biased Bipolar Transistors
Polarity NPN; NPN - Pre-Biased NPN NPN NPN NPN; NPN NPN NPN - Pre-Biased; NPN
Package Type SOT3; SMT3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT-346 Tape & Reel (TR) TO-3 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 100 milliamps 100 milliamps 100 milliamps
VCEO 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data