ROHM Semiconductor USA, LLC TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC343TKT146 DTC343TKT146

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 015068-DTC343TKT146 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: NPN - Pre-Biased Resistor - Base (R1) (Ohms): 2.2k Categories: Discrete Semiconductor Products Status: Not For New Designs Case / Package: SMT3 Maximum Current Collector: 600mA VCEO Maximum Collector-Emitter Breakdown Voltage: 15V Max Vce (sat): 80mV @ 2.5mA, 50mA Collector Cut-off Current(Max): 500nA (ICBO) Typical Gain (hFE) (Min): 100 @ 50mA, 5V Maximum Power Dissipation: 200mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 015068-DTC343TKT146 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: NPN - Pre-Biased Resistor - Base (R1) (Ohms): 2.2k Categories: Discrete Semiconductor Products Status: Not For New Designs Case / Package: SMT3 Maximum Current Collector: 600mA VCEO Maximum Collector-Emitter Breakdown Voltage: 15V Max Vce (sat): 80mV @ 2.5mA, 50mA Collector Cut-off Current(Max): 500nA (ICBO) Typical Gain (hFE) (Min): 100 @ 50mA, 5V Maximum Power Dissipation: 200mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC343TKT146 - 015068-DTC343TKT146 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC343TKT146
015068-DTC343TKT146
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC343TKT146 015068-DTC343TKT146
Manufacturer: Rohm Semiconductor Win Source Part Number: 015068-DTC343TKT146 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: NPN - Pre-Biased Resistor - Base (R1) (Ohms): 2.2k Categories: Discrete Semiconductor Products Status: Not For New Designs Case / Package: SMT3 Maximum Current Collector: 600mA VCEO Maximum Collector-Emitter Breakdown Voltage: 15V Max Vce (sat): 80mV @ 2.5mA, 50mA Collector Cut-off Current(Max): 500nA (ICBO) Typical Gain (hFE) (Min): 100 @ 50mA, 5V Maximum Power Dissipation: 200mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 015068-DTC343TKT146
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: NPN - Pre-Biased
Resistor - Base (R1) (Ohms): 2.2k
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Case / Package: SMT3
Maximum Current Collector: 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 15V
Max Vce (sat): 80mV @ 2.5mA, 50mA
Collector Cut-off Current(Max): 500nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 50mA, 5V
Maximum Power Dissipation: 200mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
15V 0.6A Bipolar Transistor
292-DTC343TKT146
15V 0.6A Bipolar Transistor 292-DTC343TKT146
TRANS PREBIAS NPN 15V 0.6A SMT3 Product overview: DTC343TKT146 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 0.6A. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 0.6A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTC343TKT146 can be used for catalog matching and distributor lookup.

TRANS PREBIAS NPN 15V 0.6A SMT3 Product overview: DTC343TKT146 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 0.6A. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 0.6A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTC343TKT146 can be used for catalog matching and distributor lookup.

Supplier's Site
Single, Pre-Biased Bipolar Transistors - DTC343TKT146CT-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DTC343TKT146CT-ND
Single, Pre-Biased Bipolar Transistors DTC343TKT146CT-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 15V 600mA 200MHz 200mW Surface Mount SMT3

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 15V 600mA 200MHz 200mW Surface Mount SMT3

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - DTC343TKT146TR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DTC343TKT146TR-ND
Single, Pre-Biased Bipolar Transistors DTC343TKT146TR-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 15V 600mA 200MHz 200mW Surface Mount SMT3

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 15V 600mA 200MHz 200mW Surface Mount SMT3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DTC343TKT146 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DTC343TKT146
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DTC343TKT146
TRANS PREBIAS NPN 15V 0.6A SMT3

TRANS PREBIAS NPN 15V 0.6A SMT3

Supplier's Site
TRANS PREBIAS NPN 200MW SMT3 - 687-DTC343TKT146 - Utmel Electronic Limited
Hong Kong, China
TRANS PREBIAS NPN 200MW SMT3
687-DTC343TKT146
TRANS PREBIAS NPN 200MW SMT3 687-DTC343TKT146
TRANS PREBIAS NPN 200MW SMT3

TRANS PREBIAS NPN 200MW SMT3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
DTC343TKT146
Bipolar Transistors - Pre-Biased DTC343TKT146
Bipolar Transistors - Pre-Biased NPN 15V 600MA

Bipolar Transistors - Pre-Biased NPN 15V 600MA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 015068-DTC343TKT146 292-DTC343TKT146 DTC343TKT146CT-ND DTC343TKT146 687-DTC343TKT146 DTC343TKT146
Product Name TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC343TKT146 15V 0.6A Bipolar Transistor Single, Pre-Biased Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANS PREBIAS NPN 200MW SMT3 Bipolar Transistors - Pre-Biased
Polarity NPN; NPN - Pre-Biased NPN NPN NPN; NPN
Unlock Full Specs
to access all available technical data