ROHM Semiconductor USA, LLC 20V 0.6A Bipolar Transistor DTC363EUT106

Description
TRANS PREBIAS NPN 20V 0.6A UMT3 Product overview: DTC363EUT106 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.6A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 0.6A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTC363EUT106 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PREBIAS NPN 20V 0.6A UMT3 Product overview: DTC363EUT106 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.6A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 0.6A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTC363EUT106 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 0.6A Bipolar Transistor
292-DTC363EUT106
20V 0.6A Bipolar Transistor 292-DTC363EUT106
TRANS PREBIAS NPN 20V 0.6A UMT3 Product overview: DTC363EUT106 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.6A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 0.6A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTC363EUT106 can be used for catalog matching and distributor lookup.

TRANS PREBIAS NPN 20V 0.6A UMT3 Product overview: DTC363EUT106 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.6A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 0.6A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTC363EUT106 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single, Pre-Biased Bipolar Transistors - DTC363EUT106-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DTC363EUT106-ND
Single, Pre-Biased Bipolar Transistors DTC363EUT106-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 20V 600mA 200MHz 200mW Surface Mount UMT3

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 20V 600mA 200MHz 200mW Surface Mount UMT3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC363EUT106 - 051017-DTC363EUT106 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC363EUT106
051017-DTC363EUT106
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC363EUT106 051017-DTC363EUT106
Manufacturer: Rohm Semiconductor Win Source Part Number: 051017-DTC363EUT106 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: NPN - Pre-Biased Resistor - Base (R1) (Ohms): 6.8k Resistor - Emitter Base (R2) (Ohms): 6.8k Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: UMT3 Maximum Current Collector: 600mA VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Max Vce (sat): 80mV @ 2.5mA, 50mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 70 @ 50mA, 5V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 051017-DTC363EUT106
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: NPN - Pre-Biased
Resistor - Base (R1) (Ohms): 6.8k
Resistor - Emitter Base (R2) (Ohms): 6.8k
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: UMT3
Maximum Current Collector: 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 80mV @ 2.5mA, 50mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 70 @ 50mA, 5V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DTC363EUT106 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DTC363EUT106
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DTC363EUT106
TRANS PREBIAS NPN 20V 0.6A UMT3

TRANS PREBIAS NPN 20V 0.6A UMT3

Supplier's Site
Single, Pre-Biased Bipolar Transistors - DTC363EUT106 - ODG (Origin Data Global)
Shenzhen, China
Single, Pre-Biased Bipolar Transistors
DTC363EUT106
Single, Pre-Biased Bipolar Transistors DTC363EUT106
TRANS PREBIAS NPN 200MW UMT3

TRANS PREBIAS NPN 200MW UMT3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 292-DTC363EUT106 DTC363EUT106-ND 051017-DTC363EUT106 DTC363EUT106 DTC363EUT106
Product Name 20V 0.6A Bipolar Transistor Single, Pre-Biased Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC363EUT106 Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single, Pre-Biased Bipolar Transistors
Package Type Tape & Reel (TR) SOT323; SC-70, SOT-323 SOT3; UMT3 SOT323; SC-70, SOT-323
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
VCEO 20 volts 20 volts 20 volts
Polarity NPN NPN; NPN - Pre-Biased NPN - Pre-Biased; NPN
Unlock Full Specs
to access all available technical data