ROHM Semiconductor USA, LLC TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC614TKT146 DTC614TKT146

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 015069-DTC614TKT146 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: NPN - Pre-Biased Resistor - Base (R1) (Ohms): 10k Categories: Discrete Semiconductor Products Status: Active Case / Package: SMT3 Maximum Current Collector: 600mA VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Max Vce (sat): 150mV @ 2.5mA, 50mA Collector Cut-off Current(Max): 500nA (ICBO) Typical Gain (hFE) (Min): 820 @ 50mA, 5V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 015069-DTC614TKT146 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: NPN - Pre-Biased Resistor - Base (R1) (Ohms): 10k Categories: Discrete Semiconductor Products Status: Active Case / Package: SMT3 Maximum Current Collector: 600mA VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Max Vce (sat): 150mV @ 2.5mA, 50mA Collector Cut-off Current(Max): 500nA (ICBO) Typical Gain (hFE) (Min): 820 @ 50mA, 5V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC614TKT146 - 015069-DTC614TKT146 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC614TKT146
015069-DTC614TKT146
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC614TKT146 015069-DTC614TKT146
Manufacturer: Rohm Semiconductor Win Source Part Number: 015069-DTC614TKT146 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: NPN - Pre-Biased Resistor - Base (R1) (Ohms): 10k Categories: Discrete Semiconductor Products Status: Active Case / Package: SMT3 Maximum Current Collector: 600mA VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Max Vce (sat): 150mV @ 2.5mA, 50mA Collector Cut-off Current(Max): 500nA (ICBO) Typical Gain (hFE) (Min): 820 @ 50mA, 5V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 015069-DTC614TKT146
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: NPN - Pre-Biased
Resistor - Base (R1) (Ohms): 10k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMT3
Maximum Current Collector: 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 150mV @ 2.5mA, 50mA
Collector Cut-off Current(Max): 500nA (ICBO)
Typical Gain (hFE) (Min): 820 @ 50mA, 5V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - DTC614TKT146TR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DTC614TKT146TR-ND
Single, Pre-Biased Bipolar Transistors DTC614TKT146TR-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 20V 600mA 150MHz 200mW Surface Mount SMT3

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 20V 600mA 150MHz 200mW Surface Mount SMT3

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - DTC614TKT146CT-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DTC614TKT146CT-ND
Single, Pre-Biased Bipolar Transistors DTC614TKT146CT-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 20V 600mA 150MHz 200mW Surface Mount SMT3

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 20V 600mA 150MHz 200mW Surface Mount SMT3

Buy Now Datasheet
Singapore, Singapore
20V 0.6A Bipolar Transistor
292-DTC614TKT146
20V 0.6A Bipolar Transistor 292-DTC614TKT146
TRANS PREBIAS NPN 20V 0.6A SMT3 Product overview: DTC614TKT146 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.6A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 0.6A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTC614TKT146 can be used for catalog matching and distributor lookup.

TRANS PREBIAS NPN 20V 0.6A SMT3 Product overview: DTC614TKT146 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.6A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 0.6A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTC614TKT146 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DTC614TKT146 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DTC614TKT146
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DTC614TKT146
TRANS PREBIAS NPN 20V 0.6A SMT3

TRANS PREBIAS NPN 20V 0.6A SMT3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
DTC614TKT146
Bipolar Transistors - Pre-Biased DTC614TKT146
Bipolar Transistors - Pre-Biased DIGITAL TRANSISTOR (600MA/20V)

Bipolar Transistors - Pre-Biased DIGITAL TRANSISTOR (600MA/20V)

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - DTC614TKT146 - ODG (Origin Data Global)
Shenzhen, China
Single, Pre-Biased Bipolar Transistors
DTC614TKT146
Single, Pre-Biased Bipolar Transistors DTC614TKT146
TRANS PREBIAS NPN 200MW SMT3

TRANS PREBIAS NPN 200MW SMT3

Supplier's Site Datasheet
Digital Trans, 20V, 0.6A, Sot-346; Digital Transistor Polarity Rohm - 82AC2703 - Newark, An Avnet Company
Chicago, IL, United States
Digital Trans, 20V, 0.6A, Sot-346; Digital Transistor Polarity Rohm
82AC2703
Digital Trans, 20V, 0.6A, Sot-346; Digital Transistor Polarity Rohm 82AC2703
DIGITAL TRANS, 20V, 0.6A, SOT-346; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:20V; Continuous Collector Current Ic:600mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:-; Resistor Ratio, R1 /RoHS Compliant: Yes

DIGITAL TRANS, 20V, 0.6A, SOT-346; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:20V; Continuous Collector Current Ic:600mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:-; Resistor Ratio, R1 /RoHS Compliant: Yes

Supplier's Site Datasheet
TRANS PREBIAS NPN 200MW SMT3 - 687-DTC614TKT146 - Utmel Electronic Limited
Hong Kong, China
TRANS PREBIAS NPN 200MW SMT3
687-DTC614TKT146
TRANS PREBIAS NPN 200MW SMT3 687-DTC614TKT146
TRANS PREBIAS NPN 200MW SMT3

TRANS PREBIAS NPN 200MW SMT3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Utmel Electronic Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors
Product Number 015069-DTC614TKT146 DTC614TKT146TR-ND 292-DTC614TKT146 DTC614TKT146 DTC614TKT146 DTC614TKT146 82AC2703 687-DTC614TKT146
Product Name TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC614TKT146 Single, Pre-Biased Bipolar Transistors 20V 0.6A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - Pre-Biased Single, Pre-Biased Bipolar Transistors Digital Trans, 20V, 0.6A, Sot-346; Digital Transistor Polarity Rohm TRANS PREBIAS NPN 200MW SMT3
Polarity NPN; NPN - Pre-Biased NPN NPN NPN - Pre-Biased; NPN NPN; NPN
Package Type SOT3; SMT3 SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 600 milliamps 600 milliamps 600 milliamps
VCEO 20 volts 20 volts 20 volts
Unlock Full Specs
to access all available technical data