TRANS PREBIAS NPN 50V 0.1A SST3
Bipolar Transistors - Pre-Biased NPN 50V 0.1A 22kO SOT-23
TRANS PREBIAS NPN 50V 0.1A SST3
DIGITAL TRANS, 50V, 0.1A, SOT-23; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:22kohm; Base-Emitter Resistor R2:-; Resistor Ratio, R1 / RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | DTC124TCAT116TR-ND | DTC124TCAT116 | DTC124TCAT116 | 82AC2671 |
| Product Name | Single, Pre-Biased Bipolar Transistors | Bipolar Transistors - Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Digital Trans, 50V, 0.1A, Sot-23; Digital Transistor Polarity Rohm |
| Polarity | NPN | |||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3; SOT23 | ||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |