The DTC143XM FHA is an NPN digital transistor featuring built-in biasing resistors, which simplifies circuit design by eliminating the need for external input resistors. It operates with a maximum collector-emitter voltage of 50V and a continuous collector current of 100mA. The base input resistor is 4.7kΩ, while the base-emitter resistor is 10kΩ, providing a resistor ratio that supports efficient operation. This component is packaged in a SOT-723 format and is AEC-Q101 qualified, making it suitable for automotive applications. The transistor is RoHS compliant, ensuring it meets environmental standards. It is ideal for use in inverter, interface, and driver applications.
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased + Diode 100mA 250MHz 150mW Surface Mount VMT3
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased + Diode 100mA 250MHz 150mW Surface Mount VMT3
Bipolar Transistors - Pre-Biased NPN SOT-723 50V VCC 0.1A IC
TRANS PREBIAS NPN 0.1A VMT3
TRANS, NPN, 4.7K/10K, SC-105AA; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:10kohm; Resistor Ratio, RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | DTC143XMFHAT2LTR-ND | DTC143XMFHAT2L | DTC143XMFHAT2L | 78Y8042 |
| Product Name | Single, Pre-Biased Bipolar Transistors | Bipolar Transistors - Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Trans, Npn, 4.7K/10K, Sc-105Aa; Digital Transistor Polarity Rohm |
| Polarity | NPN | NPN | ||
| Package Type | SOT-723 | Automotive | TO-3 | |
| Transistor Grade / Operating Range | Automotive |