ROHM Semiconductor USA, LLC Single, Pre-Biased Bipolar Transistors DTC144ESATP

Description
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 30mA 250MHz 300mW Through Hole SPT
Request a Quote Datasheet
Description
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 30mA 250MHz 300mW Through Hole SPT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single, Pre-Biased Bipolar Transistors - DTC144ESATPTR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DTC144ESATPTR-ND
Single, Pre-Biased Bipolar Transistors DTC144ESATPTR-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 30mA 250MHz 300mW Through Hole SPT

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 30mA 250MHz 300mW Through Hole SPT

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC144ESATP - 103570-DTC144ESATP - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC144ESATP
103570-DTC144ESATP
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC144ESATP 103570-DTC144ESATP
Manufacturer: Rohm Semiconductor Win Source Part Number: 103570-DTC144ESATP Packaging: Reel - TR Mounting: Through Hole Frequency - Transition: 250MHz Transistor Polarity: NPN - Pre-Biased Resistor - Base (R1) (Ohms): 47k Resistor - Emitter Base (R2) (Ohms): 47k Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SPT Maximum Current Collector: 30mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 500μA, 10mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 68 @ 5mA, 5V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 103570-DTC144ESATP
Packaging: Reel - TR
Mounting: Through Hole
Frequency - Transition: 250MHz
Transistor Polarity: NPN - Pre-Biased
Resistor - Base (R1) (Ohms): 47k
Resistor - Emitter Base (R2) (Ohms): 47k
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SPT
Maximum Current Collector: 30mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 500μA, 10mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 68 @ 5mA, 5V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
50V 0.03A Bipolar Transistor
292-DTC144ESATP
50V 0.03A Bipolar Transistor 292-DTC144ESATP
TRANS PREBIAS NPN 50V 0.03A SPT Product overview: DTC144ESATP from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.03A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.03A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTC144ESATP can be used for catalog matching and distributor lookup.

TRANS PREBIAS NPN 50V 0.03A SPT Product overview: DTC144ESATP from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.03A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.03A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTC144ESATP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DTC144ESATP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DTC144ESATP
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DTC144ESATP
TRANS PREBIAS NPN 50V 0.03A SPT

TRANS PREBIAS NPN 50V 0.03A SPT

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number DTC144ESATPTR-ND 103570-DTC144ESATP 292-DTC144ESATP DTC144ESATP
Product Name Single, Pre-Biased Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC144ESATP 50V 0.03A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN - Pre-Biased
Unlock Full Specs
to access all available technical data