ROHM Semiconductor USA, LLC Single, Pre-Biased Bipolar Transistors DTD113ECHZGT116

Description
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased + Diode 500mA 200MHz 200mW Surface Mount SST3
Request a Quote Datasheet
Description
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased + Diode 500mA 200MHz 200mW Surface Mount SST3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single, Pre-Biased Bipolar Transistors - DTD113ECHZGT116CT-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DTD113ECHZGT116CT-ND
Single, Pre-Biased Bipolar Transistors DTD113ECHZGT116CT-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased + Diode 500mA 200MHz 200mW Surface Mount SST3

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased + Diode 500mA 200MHz 200mW Surface Mount SST3

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - DTD113ECHZGT116DKR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DTD113ECHZGT116DKR-ND
Single, Pre-Biased Bipolar Transistors DTD113ECHZGT116DKR-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased + Diode 500mA 200MHz 200mW Surface Mount SST3

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased + Diode 500mA 200MHz 200mW Surface Mount SST3

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - DTD113ECHZGT116TR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DTD113ECHZGT116TR-ND
Single, Pre-Biased Bipolar Transistors DTD113ECHZGT116TR-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased + Diode 500mA 200MHz 200mW Surface Mount SST3

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased + Diode 500mA 200MHz 200mW Surface Mount SST3

Buy Now Datasheet
Brt Transistor, Aec-Q101, 50V, 1K/1K; Digital Transistor Polarity Rohm - 22AC2993 - Newark, An Avnet Company
Chicago, IL, United States
Brt Transistor, Aec-Q101, 50V, 1K/1K; Digital Transistor Polarity Rohm
22AC2993
Brt Transistor, Aec-Q101, 50V, 1K/1K; Digital Transistor Polarity Rohm 22AC2993
BRT TRANSISTOR, AEC-Q101, 50V, 1K/1K; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:500mA; Base Input Resistor R1:1kohm; Base-Emitter Resistor R2:1kohm; Resistor RoHS Compliant: Yes

BRT TRANSISTOR, AEC-Q101, 50V, 1K/1K; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:500mA; Base Input Resistor R1:1kohm; Base-Emitter Resistor R2:1kohm; Resistor RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
DTD113ECHZGT116
Bipolar Transistors - Pre-Biased DTD113ECHZGT116
Bipolar Transistors - Pre-Biased NPN SOT-23 1kO Input Resist

Bipolar Transistors - Pre-Biased NPN SOT-23 1kO Input Resist

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DTD113ECHZGT116 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DTD113ECHZGT116
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DTD113ECHZGT116
TRANS PREBIAS NPN 0.5A SST3

TRANS PREBIAS NPN 0.5A SST3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number DTD113ECHZGT116CT-ND 22AC2993 DTD113ECHZGT116 DTD113ECHZGT116
Product Name Single, Pre-Biased Bipolar Transistors Brt Transistor, Aec-Q101, 50V, 1K/1K; Digital Transistor Polarity Rohm Bipolar Transistors - Pre-Biased Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 TO-3 Automotive
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807-40HR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
5 suppliers
Bipolar Transistors - 1219439 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details