ROHM Semiconductor USA, LLC Trans, Npn, Aec-Q101, 2.2K/47K, Sot-416; Collector Emitter Voltage V(Br)Ceo Rohm DTC123JEFRATL

Description
TRANS, NPN, AEC-Q101, 2.2K/47K, SOT-416; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:47kohm; Resistor Ratio, R1 / R2:0.047(Ratio); RF RoHS Compliant: Yes
Description
TRANS, NPN, AEC-Q101, 2.2K/47K, SOT-416; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:47kohm; Resistor Ratio, R1 / R2:0.047(Ratio); RF RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

NPN digital transistor with built-in bias resistors (2.2 kΩ and 47 kΩ) for inverter, interface, and driver applications, housed in an SOT-416 (EMT3) package. It has a collector-emitter voltage rating of 50 V, a maximum collector current of 100 mA, and a power dissipation of 150 mW. The device is AEC-Q101 qualified and features a DC current gain of at least 80 at 10 mA collector current. The input resistance is 2.2 kΩ with a resistance ratio (R2/R1) of 21 typical. It operates with a junction temperature range up to 150 °C and is supplied in 3000-piece tape reels.

Datasheet Summary
Powered by GS/AI

NPN digital transistor with built-in bias resistors (2.2 kΩ and 47 kΩ) for inverter, interface, and driver applications, housed in an SOT-416 (EMT3) package. It has a collector-emitter voltage rating of 50 V, a maximum collector current of 100 mA, and a power dissipation of 150 mW. The device is AEC-Q101 qualified and features a DC current gain of at least 80 at 10 mA collector current. The input resistance is 2.2 kΩ with a resistance ratio (R2/R1) of 21 typical. It operates with a junction temperature range up to 150 °C and is supplied in 3000-piece tape reels.

Suppliers

Company
Product
Description
Supplier Links
Trans, Npn, Aec-Q101, 2.2K/47K, Sot-416; Collector Emitter Voltage V(Br)Ceo Rohm - 89Y7180 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, Aec-Q101, 2.2K/47K, Sot-416; Collector Emitter Voltage V(Br)Ceo Rohm
89Y7180
Trans, Npn, Aec-Q101, 2.2K/47K, Sot-416; Collector Emitter Voltage V(Br)Ceo Rohm 89Y7180
TRANS, NPN, AEC-Q101, 2.2K/47K, SOT-416; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:47kohm; Resistor Ratio, R1 / R2:0.047(Ratio); RF RoHS Compliant: Yes

TRANS, NPN, AEC-Q101, 2.2K/47K, SOT-416; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:47kohm; Resistor Ratio, R1 / R2:0.047(Ratio); RF RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 89Y7180
Product Name Trans, Npn, Aec-Q101, 2.2K/47K, Sot-416; Collector Emitter Voltage V(Br)Ceo Rohm
Transistor Type Trans, Npn, Aec-Q101, 2.2K/47K, Sot-416; Collector Emitter Voltage V(Br)Ceo Rohm
Unlock Full Specs
to access all available technical data

Similar Products

Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair - ALD114913SAL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOIC8
View Details
3 suppliers
CSD17578Q3A CSD17578Q3A 30 V N-Channel NexFET? Power MOSFET - CSD17578Q3AT - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON3x3
View Details
7 suppliers
Bipolar Transistors - 1221268 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity PNP
Package Type SOT223; Sot-223
View Details