Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased + Diode 50V 100mA 250MHz 150mW Surface Mount VMT3
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased + Diode 50V 100mA 250MHz 150mW Surface Mount VMT3
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased + Diode 50V 100mA 250MHz 150mW Surface Mount VMT3
DIGITAL TRANS, NPN, SC-105AA; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:-; Resistor Ratio, R1 / RoHS Compliant: Yes
Bipolar Transistors - Pre-Biased NPN SOT-723 4.7kO Input Resist
TRANS PREBIAS NPN 50V 0.1A VMT3
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | DTC143TMFHAT2LTR-ND | 78Y8039 | DTC143TMFHAT2L | DTC143TMFHAT2L |
| Product Name | Single, Pre-Biased Bipolar Transistors | Digital Trans, Npn, Sc-105Aa; Digital Transistor Polarity Rohm | Bipolar Transistors - Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | ||
| Package Type | SOT-723 | TO-3 | SOT-723 | |
| Transistor Grade / Operating Range | Automotive | |||
| Transistor Type | Digital Trans, Npn, Sc-105Aa; Digital Transistor Polarity Rohm |