ROHM Semiconductor USA, LLC TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC143ZSA DTC143ZSA

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1170336-DTC143ZSA Manufacturer Homepage: www.rohm.com Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1170336-DTC143ZSA Manufacturer Homepage: www.rohm.com Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC143ZSA - 1170336-DTC143ZSA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC143ZSA
1170336-DTC143ZSA
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC143ZSA 1170336-DTC143ZSA
Manufacturer: Rohm Semiconductor Win Source Part Number: 1170336-DTC143ZSA Manufacturer Homepage: www.rohm.com Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1170336-DTC143ZSA
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1170336-DTC143ZSA
Product Name TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC143ZSA
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

DC - 4 GHz, 10 Watt, 50 Volt GaN RF Transistor - QPD1010 - Qorvo
Specs
Transistor Technology / Material DC - 4 GHz, 10 Watt, 50 Volt GaN RF Transistor
Transistor Grade / Operating Range Military
Package Type QFN
View Details
3 suppliers
Single IGBTs - 448-AIGB50N65F5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
3 suppliers
GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details