Manufacturer: Rohm Semiconductor
Win Source Part Number: 000823-DTC123JEBTL
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: NPN - Pre-Biased
Resistor - Base (R1) (Ohms): 2.2k
Resistor - Emitter Base (R2) (Ohms): 47k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: EMT3F (SOT-416FL)
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 250μA, 5mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 80 @ 10mA, 5V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
TRANS PREBIAS NPN 50V 0.1A EMT3F Product overview: DTC123JEBTL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTC123JEBTL can be used for catalog matching and distributor lookup.
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 150mW Surface Mount EMT3F (SOT-416FL)
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 150mW Surface Mount EMT3F (SOT-416FL)
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 150mW Surface Mount EMT3F (SOT-416FL)
Bipolar Transistors - Pre-Biased TRANSISTOR
DIGITAL TRANS, 50V, 0.1A, SOT-416FL; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:47kohm; Resistor RoHS Compliant: Yes
TRANS PREBIAS NPN 50V 0.1A EMT3F
TRANS PREBIAS NPN 150MW EMT3F
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 000823-DTC123JEBTL | 292-DTC123JEBTL | DTC123JEBTLDKR-ND | DTC123JEBTL | 03AJ0300 | DTC123JEBTL | DTC123JEBTL |
| Product Name | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC123JEBTL | 50V 0.1A Bipolar Transistor | Single, Pre-Biased Bipolar Transistors | Bipolar Transistors - Pre-Biased | Digital Trans, 50V, 0.1A, Sot-416Fl; Digital Transistor Polarity Rohm | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single, Pre-Biased Bipolar Transistors |
| Polarity | NPN; NPN - Pre-Biased | NPN | NPN | NPN - Pre-Biased; NPN | |||
| Package Type | SOT3; EMT3F (SOT-416FL) | Tape & Reel (TR) | SC-89, SOT-490 | TO-3 | SC-89, SOT-490 | SC-89, SOT-490 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | ||||
| VCEO | 50 volts | 50 volts | 50 volts |