ROHM Semiconductor USA, LLC Single, Pre-Biased Bipolar Transistors DTC144TMFHAT2L

Description
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 150mW Surface Mount VMT3
Request a Quote Datasheet
Description
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 150mW Surface Mount VMT3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single, Pre-Biased Bipolar Transistors - 846-DTC144TMFHAT2LTR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
846-DTC144TMFHAT2LTR-ND
Single, Pre-Biased Bipolar Transistors 846-DTC144TMFHAT2LTR-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 150mW Surface Mount VMT3

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 150mW Surface Mount VMT3

Buy Now Datasheet
Rf Transistor, Aec-Q101, Npn, 47K; Digital Transistor Polarity Rohm - 24AC4747 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transistor, Aec-Q101, Npn, 47K; Digital Transistor Polarity Rohm
24AC4747
Rf Transistor, Aec-Q101, Npn, 47K; Digital Transistor Polarity Rohm 24AC4747
RF TRANSISTOR, AEC-Q101, NPN, 47K; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:47kohm; Base-Emitter Resistor R2:-; Resistor Ratio, R1 /RoHS Compliant: Yes

RF TRANSISTOR, AEC-Q101, NPN, 47K; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:47kohm; Base-Emitter Resistor R2:-; Resistor Ratio, R1 /RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DTC144TMFHAT2L - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DTC144TMFHAT2L
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DTC144TMFHAT2L
TRANS PREBIAS NPN 50V 0.1A VMT3

TRANS PREBIAS NPN 50V 0.1A VMT3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transistors RF Transistors Bipolar RF Transistors
Product Number 846-DTC144TMFHAT2LTR-ND 24AC4747 DTC144TMFHAT2L
Product Name Single, Pre-Biased Bipolar Transistors Rf Transistor, Aec-Q101, Npn, 47K; Digital Transistor Polarity Rohm Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Package Type SOT-723 TO-3 SOT-723
Transistor Grade / Operating Range Automotive
Transistor Type Rf Transistor, Aec-Q101, Npn, 47K; Digital Transistor Polarity Rohm
Unlock Full Specs
to access all available technical data

Similar Products

65 V, 100 mA NPN general-purpose transistor - BC846AQBZ - Nexperia B.V.
Specs
Package Type SOT8015 SOT8015
IC(max) 100 milliamps
VCEO 65 volts
View Details
3 suppliers
Bipolar Transistors - 6697663 - RS Components, Ltd.
Specs
Polarity PNP
Package Type E-line
Number of units in IC 1
View Details