ROHM Semiconductor USA, LLC 50V 0.1A Bipolar Transistor DTC144ECAT116

Description
TRANS PREBIAS NPN 50V 0.1A SST3 Product overview: DTC144ECAT116 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTC144ECAT116 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PREBIAS NPN 50V 0.1A SST3 Product overview: DTC144ECAT116 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTC144ECAT116 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 0.1A Bipolar Transistor
292-DTC144ECAT116
50V 0.1A Bipolar Transistor 292-DTC144ECAT116
TRANS PREBIAS NPN 50V 0.1A SST3 Product overview: DTC144ECAT116 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTC144ECAT116 can be used for catalog matching and distributor lookup.

TRANS PREBIAS NPN 50V 0.1A SST3 Product overview: DTC144ECAT116 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTC144ECAT116 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single, Pre-Biased Bipolar Transistors - DTC144ECAT116DKR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DTC144ECAT116DKR-ND
Single, Pre-Biased Bipolar Transistors DTC144ECAT116DKR-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount SST3

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount SST3

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - DTC144ECAT116CT-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DTC144ECAT116CT-ND
Single, Pre-Biased Bipolar Transistors DTC144ECAT116CT-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount SST3

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount SST3

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - DTC144ECAT116TR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DTC144ECAT116TR-ND
Single, Pre-Biased Bipolar Transistors DTC144ECAT116TR-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount SST3

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount SST3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC144ECAT116 - 917726-DTC144ECAT116 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC144ECAT116
917726-DTC144ECAT116
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC144ECAT116 917726-DTC144ECAT116
Manufacturer: Rohm Semiconductor Win Source Part Number: 917726-DTC144ECAT116 Features: Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 100 mA 250 MHz 200 mW Surface Mount SST3 Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Family Name: DTC144 Categories: Discrete Semiconductor Products Case / Package: SST3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: DTC144ECAMGT116, DTC144ECAT116CT, DTC144ECAT116DKR, DTC144ECAT116TR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 917726-DTC144ECAT116
Features: Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 100 mA 250 MHz 200 mW Surface Mount SST3
Package: Reel - TR
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Family Name: DTC144
Categories: Discrete Semiconductor Products
Case / Package: SST3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: DTC144ECAMGT116, DTC144ECAT116CT, DTC144ECAT116DKR, DTC144ECAT116TR

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - DTC144ECAT116 - ODG (Origin Data Global)
Shenzhen, China
Single, Pre-Biased Bipolar Transistors
DTC144ECAT116
Single, Pre-Biased Bipolar Transistors DTC144ECAT116
NPN 100MA 50V DIGITAL TRANSISTOR

NPN 100MA 50V DIGITAL TRANSISTOR

Supplier's Site Datasheet
Digital Trans, 50V, 0.1A, Sot-23; Digital Transistor Polarity Rohm - 82AC2693 - Newark, An Avnet Company
Chicago, IL, United States
Digital Trans, 50V, 0.1A, Sot-23; Digital Transistor Polarity Rohm
82AC2693
Digital Trans, 50V, 0.1A, Sot-23; Digital Transistor Polarity Rohm 82AC2693
DIGITAL TRANS, 50V, 0.1A, SOT-23; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:47kohm; Base-Emitter Resistor R2:47kohm; Resistor Ratio, RoHS Compliant: Yes

DIGITAL TRANS, 50V, 0.1A, SOT-23; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:47kohm; Base-Emitter Resistor R2:47kohm; Resistor Ratio, RoHS Compliant: Yes

Supplier's Site Datasheet
NPN 100MA 50V DIGITAL TRANSISTOR - 687-DTC144ECAT116 - Utmel Electronic Limited
Hong Kong, China
NPN 100MA 50V DIGITAL TRANSISTOR
687-DTC144ECAT116
NPN 100MA 50V DIGITAL TRANSISTOR 687-DTC144ECAT116
NPN 100MA 50V DIGITAL TRANSISTOR

NPN 100MA 50V DIGITAL TRANSISTOR

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DTC144ECAT116 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DTC144ECAT116
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DTC144ECAT116
TRANS PREBIAS NPN 50V 0.1A SST3

TRANS PREBIAS NPN 50V 0.1A SST3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
DTC144ECAT116
Bipolar Transistors - Pre-Biased DTC144ECAT116
Bipolar Transistors - Pre-Biased NPN 100mA 50V w/bias resistor

Bipolar Transistors - Pre-Biased NPN 100mA 50V w/bias resistor

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Transistors RF Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 292-DTC144ECAT116 DTC144ECAT116DKR-ND 917726-DTC144ECAT116 DTC144ECAT116 82AC2693 687-DTC144ECAT116 DTC144ECAT116 DTC144ECAT116
Product Name 50V 0.1A Bipolar Transistor Single, Pre-Biased Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC144ECAT116 Single, Pre-Biased Bipolar Transistors Digital Trans, 50V, 0.1A, Sot-23; Digital Transistor Polarity Rohm NPN 100MA 50V DIGITAL TRANSISTOR Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - Pre-Biased
Polarity NPN NPN NPN NPN - Pre-Biased; NPN NPN; NPN
Package Type Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SST3 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 100 milliamps 100 milliamps 100 milliamps
VCEO 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data