Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 500mA 200MHz 200mW Surface Mount SST3
TRANS PREBIAS NPN 50V 0.5A SST3
DIGITAL TRANS, 50V, 0.5A, SOT-23; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:500mA; Base Input Resistor R1:1kohm; Base-Emitter Resistor R2:1kohm; Resistor Ratio, R1RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors |
| Product Number | DTD113ECT116TR-ND | DTD113ECT116 | 82AC2712 |
| Product Name | Single, Pre-Biased Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Digital Trans, 50V, 0.5A, Sot-23; Digital Transistor Polarity Rohm |
| Polarity | NPN | ||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3; SOT23 | |
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |