TRANS PREBIAS NPN 20V 0.6A SMT3 Product overview: DTC643TKT146 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.6A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 0.6A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTC643TKT146 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 015071-DTC643TKT146
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: NPN - Pre-Biased
Resistor - Base (R1) (Ohms): 4.7k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMT3
Maximum Current Collector: 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 150mV @ 2.5mA, 50mA
Collector Cut-off Current(Max): 500nA (ICBO)
Typical Gain (hFE) (Min): 820 @ 50mA, 5V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 20V 600mA 150MHz 200mW Surface Mount SMT3
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 20V 600mA 150MHz 200mW Surface Mount SMT3
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 20V 600mA 150MHz 200mW Surface Mount SMT3
DIGITAL TRANS, 20V, 0.6A, SOT-346; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:20V; Continuous Collector Current Ic:600mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:-; Resistor Ratio, R1 RoHS Compliant: Yes
TRANS PREBIAS NPN 200MW SMT3
TRANS PREBIAS NPN 20V 0.6A SMT3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 292-DTC643TKT146 | 015071-DTC643TKT146 | DTC643TKT146TR-ND | 82AC2707 | DTC643TKT146 | DTC643TKT146 |
| Product Name | 20V 0.6A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC643TKT146 | Single, Pre-Biased Bipolar Transistors | Digital Trans, 20V, 0.6A, Sot-346; Digital Transistor Polarity Rohm | Single, Pre-Biased Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN; NPN - Pre-Biased | NPN | NPN - Pre-Biased; NPN | ||
| Package Type | Tape & Reel (TR) | SOT3; SMT3 | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3; SOT3 | SOT23; TO-236-3, SC-59, SOT-23-3 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 600 milliamps | 600 milliamps | 600 milliamps | |||
| VCEO | 20 volts | 20 volts | 20 volts |