Manufacturer: Rohm Semiconductor
Win Source Part Number: 015064-DTC144TUAT106
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: NPN - Pre-Biased
Resistor - Base (R1) (Ohms): 47k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: UMT3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 500μA, 5mA
Collector Cut-off Current(Max): 500nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 1mA, 5V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
TRANS PREBIAS NPN 50V 0.1A UMT3 Product overview: DTC144TUAT106 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTC144TUAT106 can be used for catalog matching and distributor lookup.
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount UMT3
TRANS PREBIAS NPN 200MW UMT3
Bipolar Transistors - Pre-Biased NPN 50V 100MA
TRANS PREBIAS NPN 50V 0.1A UMT3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 015064-DTC144TUAT106 | 292-DTC144TUAT106 | DTC144TUAT106CT-ND | DTC144TUAT106 | DTC144TUAT106 | DTC144TUAT106 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC144TUAT106 | 50V 0.1A Bipolar Transistor | Single, Pre-Biased Bipolar Transistors | Single, Pre-Biased Bipolar Transistors | Bipolar Transistors - Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; NPN - Pre-Biased | NPN | NPN | NPN - Pre-Biased; NPN | ||
| Package Type | SOT3; UMT3 | Tape & Reel (TR) | SOT323; SC-70, SOT-323 | SOT323; SC-70, SOT-323 | SOT323; SC-70, SOT-323 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps |