Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased + Diode 50V 100mA 250MHz 150mW Surface Mount VMT3
TRANS PREBIAS NPN 50V 0.1A VMT3
TRANS PREBIAS NPN 50V 0.1A VMT3
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 846-DTC123YMT2LTR-ND | DTC123YMT2L |
| Product Name | Single, Pre-Biased Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |