Manufacturer: Rohm Semiconductor
Win Source Part Number: 1035603-DTC144WETL
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: NPN - Pre-Biased
Resistor - Base (R1) (Ohms): 47k
Resistor - Emitter Base (R2) (Ohms): 22k
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Case / Package: EMT3
Maximum Current Collector: 30mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 500μA, 10mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 56 @ 5mA, 5V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
TRANS PREBIAS NPN 50V EMT3 Product overview: DTC144WETL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTC144WETL can be used for catalog matching and distributor lookup.
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 30mA 250MHz 150mW Surface Mount EMT3
TRANS PREBIAS NPN 50V EMT3
Bipolar Transistors - Pre-Biased NPN 50V 30MA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1035603-DTC144WETL | 292-DTC144WETL | DTC144WETLTR-ND | DTC144WETL | DTC144WETL |
| Product Name | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC144WETL | 50V Bipolar Transistor | Single, Pre-Biased Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - Pre-Biased |
| Polarity | NPN; NPN - Pre-Biased | NPN | NPN | ||
| Package Type | SOT3; EMT3 | Tape & Reel (TR) | SC-75, SOT-416 | SC-75, SOT-416 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 100 milliamps | 30 milliamps |