ROHM Semiconductor USA, LLC Bipolar Transistors DTC143EU3T106

Description
NPN 100mA 50V Digital Transistor (Bias R
Request a Quote Datasheet
Description
NPN 100mA 50V Digital Transistor (Bias R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistors - 1785688 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1785688
Bipolar Transistors 1785688
NPN 100mA 50V Digital Transistor (Bias R

NPN 100mA 50V Digital Transistor (Bias R

Supplier's Site
Singapore, Singapore
50V 0.1A Bipolar Transistor
292-DTC143EU3T106
50V 0.1A Bipolar Transistor 292-DTC143EU3T106
TRANS PREBIAS NPN 50V 0.1A UMT3 Product overview: DTC143EU3T106 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTC143EU3T106 can be used for catalog matching and distributor lookup.

TRANS PREBIAS NPN 50V 0.1A UMT3 Product overview: DTC143EU3T106 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTC143EU3T106 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single, Pre-Biased Bipolar Transistors - DTC143EU3T106TR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DTC143EU3T106TR-ND
Single, Pre-Biased Bipolar Transistors DTC143EU3T106TR-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount UMT3

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount UMT3

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - DTC143EU3T106CT-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DTC143EU3T106CT-ND
Single, Pre-Biased Bipolar Transistors DTC143EU3T106CT-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount UMT3

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount UMT3

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - DTC143EU3T106DKR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DTC143EU3T106DKR-ND
Single, Pre-Biased Bipolar Transistors DTC143EU3T106DKR-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount UMT3

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount UMT3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased Bipolar Transistors - 1376970-DTC143EU3T106 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased Bipolar Transistors
1376970-DTC143EU3T106
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased Bipolar Transistors 1376970-DTC143EU3T106
Win Source Part Number: 1376970-DTC143EU3T10 6 Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased Bipolar Transistors Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: Rohm Semiconductor Package: Tape & Reel Product Status: Active Package / Case: SC-70, SOT-323 Supplier Device Package: UMT3 Base Product Number: DTC143 Mounting Type: Surface Mount HTSUS: 8541.21.0075 REACH Status: REACH Unaffected ECCN: EAR99 Transistor Type: NPN - Pre-Biased Current - Collector (Ic) (Max): 100 mA Voltage - Collector Emitter Breakdown (Max): 50 V Resistor - Base (R1): 4.7 kOhms Resistor - Emitter Base (R2): 4.7 kOhms DC Current Gain (hFE) (Min) @ Ic, Vce: 30 @ 10mA, 5V Vce Saturation (Max) @ Ib, Ic: 300mV @ 500µA, 10mA Frequency - Transition: 250 MHz Power - Max: 200 mW

Win Source Part Number: 1376970-DTC143EU3T106
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased Bipolar Transistors
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Package: Tape & Reel
Product Status: Active
Package / Case: SC-70, SOT-323
Supplier Device Package: UMT3
Base Product Number: DTC143
Mounting Type: Surface Mount
HTSUS: 8541.21.0075
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: NPN - Pre-Biased
Current - Collector (Ic) (Max): 100 mA
Voltage - Collector Emitter Breakdown (Max): 50 V
Resistor - Base (R1): 4.7 kOhms
Resistor - Emitter Base (R2): 4.7 kOhms
DC Current Gain (hFE) (Min) @ Ic, Vce: 30 @ 10mA, 5V
Vce Saturation (Max) @ Ib, Ic: 300mV @ 500µA, 10mA
Frequency - Transition: 250 MHz
Power - Max: 200 mW

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - DTC143EU3T106 - ODG (Origin Data Global)
Shenzhen, China
Single, Pre-Biased Bipolar Transistors
DTC143EU3T106
Single, Pre-Biased Bipolar Transistors DTC143EU3T106
DTC143EU3 IS AN DIGITAL TRANSIST

DTC143EU3 IS AN DIGITAL TRANSIST

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DTC143EU3T106 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DTC143EU3T106
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DTC143EU3T106
TRANS PREBIAS NPN 50V 0.1A UMT3

TRANS PREBIAS NPN 50V 0.1A UMT3

Supplier's Site
Digital Trans, 50V, 0.1A, Sot-323; Digital Transistor Polarity Rohm - 82AC2682 - Newark, An Avnet Company
Chicago, IL, United States
Digital Trans, 50V, 0.1A, Sot-323; Digital Transistor Polarity Rohm
82AC2682
Digital Trans, 50V, 0.1A, Sot-323; Digital Transistor Polarity Rohm 82AC2682
DIGITAL TRANS, 50V, 0.1A, SOT-323; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:4.7kohm; Resistor RoHS Compliant: Yes

DIGITAL TRANS, 50V, 0.1A, SOT-323; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:4.7kohm; Resistor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 1785688 292-DTC143EU3T106 DTC143EU3T106TR-ND 1376970-DTC143EU3T106 DTC143EU3T106 DTC143EU3T106 82AC2682
Product Name Bipolar Transistors 50V 0.1A Bipolar Transistor Single, Pre-Biased Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased Bipolar Transistors Single, Pre-Biased Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Digital Trans, 50V, 0.1A, Sot-323; Digital Transistor Polarity Rohm
Polarity NPN NPN NPN NPN NPN - Pre-Biased; NPN
Package Type SOT323; SOT-323 Tape & Reel (TR) SOT323; SC-70, SOT-323 SOT3 SOT323; SC-70, SOT-323 TO-3; SOT3; SOT323
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 100 milliamps 100 milliamps 100 milliamps
VCEO 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data