Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount UMT3
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount UMT3
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount UMT3
NPN SOT-323 Digital Transistor
NPN SOT-323 Digital Transistor
NPN SOT-323 Digital Transistor
DTC123YU3 IS AN DIGITAL TRANSIST
Bipolar Transistors - Pre-Biased NPN 50 VCEO 0.1A SOT-323
TRANS PREBIAS NPN 50V 0.1A UMT3
DIGITAL TRANS, 50V, 0.1A, SOT-323; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:10kohm; Resistor RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | DTC123YU3T106DKR-ND | 2643710P | 687-DTC123YU3T106 | DTC123YU3T106 | DTC123YU3T106 | 82AC2664 |
| Product Name | Single, Pre-Biased Bipolar Transistors | Bipolar Transistors | DTC123YU3 IS AN DIGITAL TRANSIST | Bipolar Transistors - Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Digital Trans, 50V, 0.1A, Sot-323; Digital Transistor Polarity Rohm |
| Polarity | NPN | NPN | ||||
| Package Type | SOT323; SC-70, SOT-323 | SOT323; SOT-323 | SOT323; SC-70, SOT-323 | TO-3; SOT3; SOT323 | ||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |