TRANS PREBIAS NPN 0.1A UMT3F Product overview: DTC143EUBHZGTL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 0.1A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTC143EUBHZGTL can be used for catalog matching and distributor lookup.
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased + Diode 100mA 250MHz 200mW Surface Mount UMT3F
Manufacturer: Rohm Semiconductor
Win Source Part Number: 917725-DTC143EUBHZGT
Series: Automotive, AEC-Q101
Features: Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased + Diode 100 mA 250 MHz 200 mW Surface Mount UMT3F
Package: SC-85
Package: Reel - TR
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: DTC143
Categories: Discrete Semiconductor Products
Case / Package: UMT3F
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: DTC143EUBHZGTLCT, DTC143EUBHZGTLDKR, DTC143EUBHZGTLTR
TRANS PREBIAS NPN 0.1A UMT3F
Bipolar Transistors - Pre-Biased NPN SOT-323FL 4.7kO Input Resist
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 292-DTC143EUBHZGTL | DTC143EUBHZGTLTR-ND | 917725-DTC143EUBHZGTL | DTC143EUBHZGTL | DTC143EUBHZGTL |
| Product Name | 0.1A Bipolar Transistor | Single, Pre-Biased Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC143EUBHZGTL | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - Pre-Biased |
| Polarity | NPN | NPN | NPN | ||
| Package Type | Tape & Reel (TR) | SC-85 | SOT3; UMT3F | Automotive | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 100 milliamps | 100 milliamps |