ROHM Semiconductor USA, LLC Single, Pre-Biased Bipolar Transistors DTC124ECAT116

Description
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount SST3
Request a Quote Datasheet
Description
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount SST3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single, Pre-Biased Bipolar Transistors - DTC124ECAT116CT-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DTC124ECAT116CT-ND
Single, Pre-Biased Bipolar Transistors DTC124ECAT116CT-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount SST3

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount SST3

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - DTC124ECAT116TR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DTC124ECAT116TR-ND
Single, Pre-Biased Bipolar Transistors DTC124ECAT116TR-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount SST3

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount SST3

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - DTC124ECAT116DKR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DTC124ECAT116DKR-ND
Single, Pre-Biased Bipolar Transistors DTC124ECAT116DKR-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount SST3

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount SST3

Buy Now Datasheet
Digital Trans, 50V, 0.1A, Sot-23; Digital Transistor Polarity Rohm - 82AC2665 - Newark, An Avnet Company
Chicago, IL, United States
Digital Trans, 50V, 0.1A, Sot-23; Digital Transistor Polarity Rohm
82AC2665
Digital Trans, 50V, 0.1A, Sot-23; Digital Transistor Polarity Rohm 82AC2665
DIGITAL TRANS, 50V, 0.1A, SOT-23; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:22kohm; Base-Emitter Resistor R2:22kohm; Resistor Ratio, RoHS Compliant: Yes

DIGITAL TRANS, 50V, 0.1A, SOT-23; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:22kohm; Base-Emitter Resistor R2:22kohm; Resistor Ratio, RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DTC124ECAT116 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DTC124ECAT116
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DTC124ECAT116
TRANS PREBIAS NPN 50V 0.1A SST3

TRANS PREBIAS NPN 50V 0.1A SST3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
DTC124ECAT116
Bipolar Transistors - Pre-Biased DTC124ECAT116
Bipolar Transistors - Pre-Biased NPN 100mA 50V w/bias resistor

Bipolar Transistors - Pre-Biased NPN 100mA 50V w/bias resistor

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number DTC124ECAT116CT-ND 82AC2665 DTC124ECAT116 DTC124ECAT116
Product Name Single, Pre-Biased Bipolar Transistors Digital Trans, 50V, 0.1A, Sot-23; Digital Transistor Polarity Rohm Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - Pre-Biased
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3
Transistor Type Digital Trans, 50V, 0.1A, Sot-23; Digital Transistor Polarity Rohm
Unlock Full Specs
to access all available technical data