The DTC124G series digital transistor is an NPN type with a maximum collector-emitter voltage of 50V and a continuous collector current rating of 100mA. It features built-in biasing resistors, which facilitate the configuration of inverter circuits without the need for external input resistors. The bias resistors are thin-film types that provide complete isolation, allowing for negative biasing of the input and minimizing parasitic effects. This transistor is suitable for applications in switching circuits, inverter circuits, interface circuits, and driver circuits. It is packaged in a SOT-323 (UMT3) form factor and is compliant with RoHS standards. The device has a power dissipation rating of 200mW and operates within a junction temperature range of -55°C to +150°C.
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount UMT3
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount UMT3
TRANS PREBIAS NPN 50V 0.1A UMT3
DIGITAL TRANS, 50V, 0.1A, SOT-323; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:-; Base-Emitter Resistor R2:22kohm; Resistor Ratio, R1 /RoHS Compliant: Yes
Bipolar Transistors - Pre-Biased NPN 50V 100MA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | DTC124GUAT106DKR-ND | DTC124GUAT106 | 82AC2670 | DTC124GUAT106 |
| Product Name | Single, Pre-Biased Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Digital Trans, 50V, 0.1A, Sot-323; Digital Transistor Polarity Rohm | Bipolar Transistors - Pre-Biased |
| Polarity | NPN | |||
| Package Type | SOT323; SC-70, SOT-323 | TO-3; SOT3; SOT323 | ||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |