Product overview: DTC143EUAFRAT106 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-DTC143EUAFRAT106
TRANS, NPN, 4.7K/4.7K, SOT-323; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:4.7kohm; Resistor Ratio, RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | 293-DTC143EUAFRAT106 | 78Y8038 |
| Product Name | Bipolar Transistor | Trans, Npn, 4.7K/4.7K, Sot-323; Digital Transistor Polarity Rohm |
| Transistor Type | Trans, Npn, 4.7K/4.7K, Sot-323; Digital Transistor Polarity Rohm |