Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount SST3
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount SST3
Win Source Part Number: 1108562-DTC123YCAT11
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 200 mW
Voltage - Collector Emitter Breakdown (Max): 50 V
Current - Collector (Ic) (Max): 100 mA
Transistor Type: NPN - Pre-Biased
Vce Saturation (Max) @ Ib, Ic: 300mV @ 500µA, 10mA
Current - Collector Cutoff (Max): 500nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 33 @ 10mA, 5V
Frequency - Transition: 250 MHz
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SST3
Alternative Parts (Cross-Reference): DTC123YCAT116.;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
Resistor - Base (R1): 2.2 kOhms
Resistor - Emitter Base (R2): 10 kOhms
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: Rohm Semiconductor
Other Names: DTC123YCAT116DKR,DTC
Base Product Number: DTC123
TRANS PREBIAS NPN 50V 0.1A SST3 Product overview: DTC123YCAT116 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTC123YCAT116 can be used for catalog matching and distributor lookup.
DIGITAL TRANS, 50V, 0.1A, SOT-23; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:10kohm; Resistor Ratio,RoHS Compliant: Yes
Bipolar Transistors - Pre-Biased NPN 100mA 50V w/bias resistor
TRANS PREBIAS NPN 50V 0.1A SST3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | DTC123YCAT116TR-ND | 1108562-DTC123YCAT116 | 292-DTC123YCAT116 | 51AH5888 | DTC123YCAT116 | DTC123YCAT116 |
| Product Name | Single, Pre-Biased Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased | 50V 0.1A Bipolar Transistor | Digital Trans, 50V, 0.1A, Sot-23; Digital Transistor Polarity Rohm | Bipolar Transistors - Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN | |||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3 | Tape & Reel (TR) | TO-3; SOT23 | ||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | |||
| Power Gain | 33 dB | |||||
| Operating Frequency | 250 MHz | 250 MHz |