Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 500mA 200MHz 200mW Surface Mount SST3
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 500mA 200MHz 200mW Surface Mount SST3
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 500mA 200MHz 200mW Surface Mount SST3
Win Source Part Number: 1376996-DTD114ECT116
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased Bipolar Transistors
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Package: Tape & Reel
Product Status: Active
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SST3
Base Product Number: DTD114
Mounting Type: Surface Mount
HTSUS: 8541.21.0075
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: NPN - Pre-Biased
Current - Collector (Ic) (Max): 500 mA
Voltage - Collector Emitter Breakdown (Max): 50 V
Resistor - Base (R1): 10 kOhms
Resistor - Emitter Base (R2): 10 kOhms
DC Current Gain (hFE) (Min) @ Ic, Vce: 56 @ 50mA, 5V
Vce Saturation (Max) @ Ib, Ic: 300mV @ 2.5mA, 50mA
Current - Collector Cutoff (Max): 500nA
Frequency - Transition: 200 MHz
Power - Max: 200 mW
TRANS PREBIAS NPN 50V 0.5A SST3 Product overview: DTD114ECT116 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.5A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTD114ECT116 can be used for catalog matching and distributor lookup.
Bipolar Transistors - Pre-Biased NPN 500mA/50V w/bias resistors
TRANS PREBIAS NPN 50V 0.5A SST3
NPN 500MA/50V DIGITAL TRANSISTOR
DIGITAL TRANS, 50V, 0.5A, SOT-23; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:500mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:10kohm; Resistor Ratio, RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | DTD114ECT116TR-ND | 1376996-DTD114ECT116 | 292-DTD114ECT116 | DTD114ECT116 | DTD114ECT116 | DTD114ECT116 | 82AC2715 |
| Product Name | Single, Pre-Biased Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased Bipolar Transistors | 50V 0.5A Bipolar Transistor | Bipolar Transistors - Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single, Pre-Biased Bipolar Transistors | Digital Trans, 50V, 0.5A, Sot-23; Digital Transistor Polarity Rohm |
| Polarity | NPN | NPN | NPN | NPN - Pre-Biased; NPN | |||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3 | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3; SOT23 | ||
| Power Gain | 56 dB | ||||||
| Output Power | 0.2000 watts | 0.2000 watts | |||||
| Operating Frequency | 200 MHz | 200 MHz | 200 MHz |