Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased + Diode 100mA 250MHz 150mW Surface Mount EMT3F (SOT-416FL)
RF TRANSISTOR, AEC-Q101, NPN, 47K/47K; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:47kohm; Base-Emitter Resistor R2:47kohm; Resistor RoHS Compliant: Yes
TRANS PREBIAS NPN 0.1A EMT3F
Bipolar Transistors - Pre-Biased NPN SOT-416FL 47kO Input Resist
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | DTC144EEBHZGTLTR-ND | 24AC4746 | DTC144EEBHZGTL | DTC144EEBHZGTL |
| Product Name | Single, Pre-Biased Bipolar Transistors | Rf Transistor, Aec-Q101, Npn, 47K/47K; Digital Transistor Polarity Rohm | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - Pre-Biased |
| Polarity | NPN | NPN | ||
| Package Type | SC-89, SOT-490 | TO-3 | SC-89, SOT-490 | |
| Transistor Grade / Operating Range | Automotive |