ROHM Semiconductor USA, LLC Single, Pre-Biased Bipolar Transistors DTC144EEFRATL

Description
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased + Diode 50V 100mA 250MHz 150mW Surface Mount EMT3
Request a Quote Datasheet
Description
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased + Diode 50V 100mA 250MHz 150mW Surface Mount EMT3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single, Pre-Biased Bipolar Transistors - 846-DTC144EEFRATLDKR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
846-DTC144EEFRATLDKR-ND
Single, Pre-Biased Bipolar Transistors 846-DTC144EEFRATLDKR-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased + Diode 50V 100mA 250MHz 150mW Surface Mount EMT3

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased + Diode 50V 100mA 250MHz 150mW Surface Mount EMT3

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 846-DTC144EEFRATLTR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
846-DTC144EEFRATLTR-ND
Single, Pre-Biased Bipolar Transistors 846-DTC144EEFRATLTR-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased + Diode 50V 100mA 250MHz 150mW Surface Mount EMT3

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased + Diode 50V 100mA 250MHz 150mW Surface Mount EMT3

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 846-DTC144EEFRATLCT-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
846-DTC144EEFRATLCT-ND
Single, Pre-Biased Bipolar Transistors 846-DTC144EEFRATLCT-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased + Diode 50V 100mA 250MHz 150mW Surface Mount EMT3

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased + Diode 50V 100mA 250MHz 150mW Surface Mount EMT3

Buy Now Datasheet
Trans, Npn, 47K/47K, Sot-416; Digital Transistor Polarity Rohm - 78Y8046 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 47K/47K, Sot-416; Digital Transistor Polarity Rohm
78Y8046
Trans, Npn, 47K/47K, Sot-416; Digital Transistor Polarity Rohm 78Y8046
TRANS, NPN, 47K/47K, SOT-416; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:47kohm; Base-Emitter Resistor R2:47kohm; Resistor Ratio, R1 /RoHS Compliant: Yes

TRANS, NPN, 47K/47K, SOT-416; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:47kohm; Base-Emitter Resistor R2:47kohm; Resistor Ratio, R1 /RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DTC144EEFRATL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DTC144EEFRATL
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DTC144EEFRATL
TRANS PREBIAS NPN 50V 0.1A EMT3

TRANS PREBIAS NPN 50V 0.1A EMT3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors
Product Number 846-DTC144EEFRATLDKR-ND 78Y8046 DTC144EEFRATL
Product Name Single, Pre-Biased Bipolar Transistors Trans, Npn, 47K/47K, Sot-416; Digital Transistor Polarity Rohm Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Package Type SC-75, SOT-416 TO-3 Automotive
Transistor Grade / Operating Range Automotive
Transistor Type Trans, Npn, 47K/47K, Sot-416; Digital Transistor Polarity Rohm
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807-25QBH-QZ - Nexperia B.V.
Specs
Package Type SOT8015 SOT8015
IC(max) -500 milliamps
VCEO -45 volts
View Details
4 suppliers
Bipolar RF Transistors - MX0912B251Y - ODG (Origin Data Global)
Specs
Polarity NPN; NPN
Package Type SOT-439A
IC(max) 15000 milliamps
View Details
2 suppliers
Bipolar Transistors - 6697593P - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; SOT-223
View Details