ROHM Semiconductor USA, LLC Bipolar Transistors DTC144EU3T106

Description
ROHM DTC144EU3T106 Digital Transistor
Request a Quote Datasheet
Description
ROHM DTC144EU3T106 Digital Transistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistors - 2643720 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
2643720
Bipolar Transistors 2643720
ROHM DTC144EU3T106 Digital Transistor

ROHM DTC144EU3T106 Digital Transistor

Supplier's Site
Bipolar Transistors - 2643721P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
2643721P
Bipolar Transistors 2643721P
ROHM DTC144EU3T106 Digital Transistor

ROHM DTC144EU3T106 Digital Transistor

Supplier's Site
Bipolar Transistors - 2643721 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
2643721
Bipolar Transistors 2643721
ROHM DTC144EU3T106 Digital Transistor

ROHM DTC144EU3T106 Digital Transistor

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased - 1325047-DTC144EU3T106 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased
1325047-DTC144EU3T106
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased 1325047-DTC144EU3T106
Manufacturer: Rohm Semiconductor Win Source Part Number: 1325047-DTC144EU3T10 6 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single, Pre-Biased Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Power - Max: 200 mW Current - Collector (Ic) (Max): 100 mA Transistor Type: NPN - Pre-Biased Vce Saturation (Max) @ Ib, Ic: 300mV @ 500µA, 10mA DC Current Gain (hFE) (Min) @ Ic, Vce: 68 @ 5mA, 5V Frequency - Transition: 250 MHz Supplier Device Package: UMT3 Case / Package: SC-70, SOT-323 ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) Resistor - Base (R1): 47 kOhms Resistor - Emitter Base (R2): 47 kOhms REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: DTC144EU3T106CT,DTC1 44EU3T106TR,DTC144EU 3T106DKR Base Product Number: DTC144 RoHS Status: ROHS3 Compliant

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1325047-DTC144EU3T106
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single, Pre-Biased
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Power - Max: 200 mW
Current - Collector (Ic) (Max): 100 mA
Transistor Type: NPN - Pre-Biased
Vce Saturation (Max) @ Ib, Ic: 300mV @ 500µA, 10mA
DC Current Gain (hFE) (Min) @ Ic, Vce: 68 @ 5mA, 5V
Frequency - Transition: 250 MHz
Supplier Device Package: UMT3
Case / Package: SC-70, SOT-323
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
Resistor - Base (R1): 47 kOhms
Resistor - Emitter Base (R2): 47 kOhms
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: DTC144EU3T106CT,DTC144EU3T106TR,DTC144EU3T106DKR
Base Product Number: DTC144
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
0.1A Bipolar Transistor
292-DTC144EU3T106
0.1A Bipolar Transistor 292-DTC144EU3T106
TRANS PREBIAS NPN 0.1A UMT3 Product overview: DTC144EU3T106 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 0.1A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTC144EU3T106 can be used for catalog matching and distributor lookup.

TRANS PREBIAS NPN 0.1A UMT3 Product overview: DTC144EU3T106 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 0.1A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTC144EU3T106 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single, Pre-Biased Bipolar Transistors - DTC144EU3T106DKR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DTC144EU3T106DKR-ND
Single, Pre-Biased Bipolar Transistors DTC144EU3T106DKR-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased + Diode 100mA 250MHz 200mW Surface Mount UMT3

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased + Diode 100mA 250MHz 200mW Surface Mount UMT3

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - DTC144EU3T106CT-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DTC144EU3T106CT-ND
Single, Pre-Biased Bipolar Transistors DTC144EU3T106CT-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased + Diode 100mA 250MHz 200mW Surface Mount UMT3

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased + Diode 100mA 250MHz 200mW Surface Mount UMT3

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - DTC144EU3T106TR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DTC144EU3T106TR-ND
Single, Pre-Biased Bipolar Transistors DTC144EU3T106TR-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased + Diode 100mA 250MHz 200mW Surface Mount UMT3

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased + Diode 100mA 250MHz 200mW Surface Mount UMT3

Buy Now Datasheet
NPN 100MA 50V DIGITAL TRANSISTOR - 687-DTC144EU3T106 - Utmel Electronic Limited
Hong Kong, China
NPN 100MA 50V DIGITAL TRANSISTOR
687-DTC144EU3T106
NPN 100MA 50V DIGITAL TRANSISTOR 687-DTC144EU3T106
NPN 100MA 50V DIGITAL TRANSISTOR

NPN 100MA 50V DIGITAL TRANSISTOR

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DTC144EU3T106 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DTC144EU3T106
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DTC144EU3T106
TRANS PREBIAS NPN 0.1A UMT3

TRANS PREBIAS NPN 0.1A UMT3

Supplier's Site
Digital Trans, 50V, 0.1A, Sot-323; Digital Transistor Polarity Rohm - 82AC2696 - Newark, An Avnet Company
Chicago, IL, United States
Digital Trans, 50V, 0.1A, Sot-323; Digital Transistor Polarity Rohm
82AC2696
Digital Trans, 50V, 0.1A, Sot-323; Digital Transistor Polarity Rohm 82AC2696
DIGITAL TRANS, 50V, 0.1A, SOT-323; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:47kohm; Base-Emitter Resistor R2:47kohm; Resistor Ratio,RoHS Compliant: Yes

DIGITAL TRANS, 50V, 0.1A, SOT-323; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:47kohm; Base-Emitter Resistor R2:47kohm; Resistor Ratio,RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Transistors
Product Number 2643720 1325047-DTC144EU3T106 292-DTC144EU3T106 DTC144EU3T106DKR-ND 687-DTC144EU3T106 DTC144EU3T106 82AC2696
Product Name Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased 0.1A Bipolar Transistor Single, Pre-Biased Bipolar Transistors NPN 100MA 50V DIGITAL TRANSISTOR Discrete Semiconductor Products - Transistors - Bipolar (BJT) Digital Trans, 50V, 0.1A, Sot-323; Digital Transistor Polarity Rohm
Package Type SOT323; SOT-323 SOT3; SOT323; SC-70, SOT-323 Tape & Reel (TR) SOT323; SC-70, SOT-323 TO-3; SOT3; SOT323
Polarity NPN NPN NPN NPN
Packing Method Tape Reel; Reel - TR Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 100 milliamps 100 milliamps 100 milliamps
Power Gain 68 dB
Unlock Full Specs
to access all available technical data