ROHM Semiconductor USA, LLC Single, Pre-Biased Bipolar Transistors DTC124XEFRATL

Description
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased + Diode 100mA 250MHz 150mW Surface Mount EMT3
Request a Quote Datasheet
Description
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased + Diode 100mA 250MHz 150mW Surface Mount EMT3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single, Pre-Biased Bipolar Transistors - DTC124XEFRATLTR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DTC124XEFRATLTR-ND
Single, Pre-Biased Bipolar Transistors DTC124XEFRATLTR-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased + Diode 100mA 250MHz 150mW Surface Mount EMT3

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased + Diode 100mA 250MHz 150mW Surface Mount EMT3

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - DTC124XEFRATLDKR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DTC124XEFRATLDKR-ND
Single, Pre-Biased Bipolar Transistors DTC124XEFRATLDKR-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased + Diode 100mA 250MHz 150mW Surface Mount EMT3

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased + Diode 100mA 250MHz 150mW Surface Mount EMT3

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - DTC124XEFRATLCT-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DTC124XEFRATLCT-ND
Single, Pre-Biased Bipolar Transistors DTC124XEFRATLCT-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased + Diode 100mA 250MHz 150mW Surface Mount EMT3

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased + Diode 100mA 250MHz 150mW Surface Mount EMT3

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
DTC124XEFRATL
Bipolar Transistors - Pre-Biased DTC124XEFRATL
Bipolar Transistors - Pre-Biased NPN SOT-416 50V VCC 0.1A IC

Bipolar Transistors - Pre-Biased NPN SOT-416 50V VCC 0.1A IC

Buy Now Datasheet
Trans, Npn, Aec-Q101, 22K/47K, Sot-416; Collector Emitter Voltage V(Br)Ceo Rohm - 89Y7182 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, Aec-Q101, 22K/47K, Sot-416; Collector Emitter Voltage V(Br)Ceo Rohm
89Y7182
Trans, Npn, Aec-Q101, 22K/47K, Sot-416; Collector Emitter Voltage V(Br)Ceo Rohm 89Y7182
TRANS, NPN, AEC-Q101, 22K/47K, SOT-416; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:22kohm; Base-Emitter Resistor R2:47kohm; Resistor Ratio, R1 / R2:0.47(Ratio); RF TransistorRoHS Compliant: Yes

TRANS, NPN, AEC-Q101, 22K/47K, SOT-416; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:22kohm; Base-Emitter Resistor R2:47kohm; Resistor Ratio, R1 / R2:0.47(Ratio); RF TransistorRoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DTC124XEFRATL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DTC124XEFRATL
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DTC124XEFRATL
TRANS PREBIAS NPN 0.1A EMT3

TRANS PREBIAS NPN 0.1A EMT3

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number DTC124XEFRATLTR-ND DTC124XEFRATL 89Y7182 DTC124XEFRATL
Product Name Single, Pre-Biased Bipolar Transistors Bipolar Transistors - Pre-Biased Trans, Npn, Aec-Q101, 22K/47K, Sot-416; Collector Emitter Voltage V(Br)Ceo Rohm Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Package Type SC-75, SOT-416 TO-3 Automotive
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data