ROHM Semiconductor USA, LLC 200MW Bipolar Transistor DTC123JU

Description
TRANS PREBIAS NPN 200MW UMT3 Product overview: DTC123JU from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MW. Search-friendly keywords include transistor, BJT, switching, amplification, 200MW, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-DTC123JU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PREBIAS NPN 200MW UMT3 Product overview: DTC123JU from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MW. Search-friendly keywords include transistor, BJT, switching, amplification, 200MW, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-DTC123JU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
200MW Bipolar Transistor
293-DTC123JU
200MW Bipolar Transistor 293-DTC123JU
TRANS PREBIAS NPN 200MW UMT3 Product overview: DTC123JU from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MW. Search-friendly keywords include transistor, BJT, switching, amplification, 200MW, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-DTC123JU can be used for catalog matching and distributor lookup.

TRANS PREBIAS NPN 200MW UMT3 Product overview: DTC123JU from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MW. Search-friendly keywords include transistor, BJT, switching, amplification, 200MW, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-DTC123JU can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC123JU - 254872-DTC123JU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC123JU
254872-DTC123JU
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC123JU 254872-DTC123JU
Manufacturer: Rohm Semiconductor Win Source Part Number: 254872-DTC123JU Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: NPN - Pre-Biased Resistor - Base (R1) (Ohms): 2.2k Resistor - Emitter Base (R2) (Ohms): 47k Categories: Discrete Semiconductor Products Status: Active Case / Package: UMT3 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 250μA, 5mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 80 @ 10mA, 5V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 254872-DTC123JU
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: NPN - Pre-Biased
Resistor - Base (R1) (Ohms): 2.2k
Resistor - Emitter Base (R2) (Ohms): 47k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: UMT3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 250μA, 5mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 80 @ 10mA, 5V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 293-DTC123JU 254872-DTC123JU
Product Name 200MW Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC123JU
Polarity NPN NPN; NPN - Pre-Biased
Unlock Full Specs
to access all available technical data