Quarktwin Technology Ltd. Datasheets for Programmable Logic Devices (PLD)
Programmable logic devices (PLD) are designed with configurable logic and flip-flops linked together with programmable interconnect. PLDs provide specific functions, including device-to-device interfacing, data communication, signal processing, data display, timing and control operations, and almost every other function a system must perform.
Programmable Logic Devices (PLD): Learn more
| Product Name | Notes |
|---|---|
| * Field Programmable Gate Array (FPGA) IC | |
| - Field Programmable Gate Array (FPGA) IC | |
| - Programmable Logic Device (PLD) IC 24 Macrocells 40-CDIP | |
| - Programmable Logic Device (PLD) IC 8 Macrocells 20-PLCC (9x9) | |
| Cyclone® III Field Programmable Gate Array (FPGA) IC 106 423936 10320 164-TFBGA | |
| Cyclone® III Field Programmable Gate Array (FPGA) IC 106 423936 5136 164-TFBGA | |
| Cyclone® III Field Programmable Gate Array (FPGA) IC 128 1161216 39600 240-BFQFP | |
| Cyclone® III Field Programmable Gate Array (FPGA) IC 148 608256 24624 240-BFQFP | |
| Cyclone® III Field Programmable Gate Array (FPGA) IC 156 608256 24624 256-LBGA | |
| Cyclone® III Field Programmable Gate Array (FPGA) IC 156 608256 24624 256-LFBGA | |
| Cyclone® III Field Programmable Gate Array (FPGA) IC 160 516096 15408 240-BFQFP | |
| Cyclone® III Field Programmable Gate Array (FPGA) IC 168 516096 15408 256-LBGA | |
| Cyclone® III Field Programmable Gate Array (FPGA) IC 168 516096 15408 256-LFBGA | |
| Cyclone® III Field Programmable Gate Array (FPGA) IC 182 423936 10320 256-LBGA | |
| Cyclone® III Field Programmable Gate Array (FPGA) IC 182 423936 10320 256-LFBGA | |
| Cyclone® III Field Programmable Gate Array (FPGA) IC 182 423936 5136 256-LBGA | |
| Cyclone® III Field Programmable Gate Array (FPGA) IC 182 423936 5136 256-LFBGA | |
| Cyclone® III Field Programmable Gate Array (FPGA) IC 195 1161216 39600 324-BGA | |
| Cyclone® III Field Programmable Gate Array (FPGA) IC 210 6137856 150848 484-BGA | |
| Cyclone® III Field Programmable Gate Array (FPGA) IC 210 8211456 198464 484-BGA | |
| Cyclone® III Field Programmable Gate Array (FPGA) IC 215 608256 24624 324-BGA | |
| Cyclone® III Field Programmable Gate Array (FPGA) IC 278 3068928 70208 484-BGA | |
| Cyclone® III Field Programmable Gate Array (FPGA) IC 278 3068928 70208 484-FBGA | |
| Cyclone® III Field Programmable Gate Array (FPGA) IC 278 4451328 100448 484-BGA | |
| Cyclone® III Field Programmable Gate Array (FPGA) IC 278 4451328 100448 484-FBGA | |
| Cyclone® III Field Programmable Gate Array (FPGA) IC 283 3981312 119088 484-BGA | |
| Cyclone® III Field Programmable Gate Array (FPGA) IC 295 2810880 81264 484-BGA | |
| Cyclone® III Field Programmable Gate Array (FPGA) IC 295 2810880 81264 484-FBGA | |
| Cyclone® III Field Programmable Gate Array (FPGA) IC 327 2396160 55856 484-BGA | |
| Cyclone® III Field Programmable Gate Array (FPGA) IC 327 2396160 55856 484-FBGA | |
| Cyclone® III Field Programmable Gate Array (FPGA) IC 331 1161216 39600 484-BGA | |
| Cyclone® III Field Programmable Gate Array (FPGA) IC 331 1161216 39600 484-FBGA | |
| Cyclone® III Field Programmable Gate Array (FPGA) IC 346 516096 15408 484-BGA | |
| Cyclone® III Field Programmable Gate Array (FPGA) IC 346 516096 15408 484-FBGA | |
| Cyclone® III Field Programmable Gate Array (FPGA) IC 377 2396160 55856 780-BGA | |
| Cyclone® III Field Programmable Gate Array (FPGA) IC 413 3068928 70208 780-BGA | |
| Cyclone® III Field Programmable Gate Array (FPGA) IC 413 4451328 100448 780-BGA | |
| Cyclone® III Field Programmable Gate Array (FPGA) IC 413 6137856 150848 780-BGA | |
| Cyclone® III Field Programmable Gate Array (FPGA) IC 413 8211456 198464 780-BGA | |
| Cyclone® III Field Programmable Gate Array (FPGA) IC 429 2810880 81264 780-BGA | |
| Cyclone® III Field Programmable Gate Array (FPGA) IC 531 3981312 119088 780-BGA | |
| Cyclone® III Field Programmable Gate Array (FPGA) IC 535 1161216 39600 780-BGA | |
| Cyclone® III Field Programmable Gate Array (FPGA) IC 82 608256 24624 144-LQFP Exposed Pad | |
| Cyclone® III Field Programmable Gate Array (FPGA) IC 84 516096 15408 144-LQFP Exposed Pad | |
| Cyclone® III Field Programmable Gate Array (FPGA) IC 92 516096 15408 164-TFBGA | |
| Cyclone® III Field Programmable Gate Array (FPGA) IC 94 423936 10320 144-LQFP Exposed Pad | |
| Cyclone® III Field Programmable Gate Array (FPGA) IC 94 423936 5136 144-LQFP Exposed Pad | |
| Stratix® II Field Programmable Gate Array (FPGA) IC 308 4520488 90960 484-BBGA, FCBGA | |
| Stratix® II Field Programmable Gate Array (FPGA) IC 534 4520488 90960 780-BBGA, FCBGA | |
| Stratix® II Field Programmable Gate Array (FPGA) IC 534 4520488 90960 780-BBGA | |
| Stratix® II Field Programmable Gate Array (FPGA) IC 534 90960 780-BBGA | |
| Stratix® II Field Programmable Gate Array (FPGA) IC 758 90960 1020-BBGA | |
| Stratix® II Field Programmable Gate Array (FPGA) IC 902 4520488 90960 1508-BBGA, FCBGA | |
| Stratix® II GX Field Programmable Gate Array (FPGA) IC 1152-BBGA | |
| Stratix® II GX Field Programmable Gate Array (FPGA) IC 291 2544192 60440 484-BBGA | |
| Stratix® II GX Field Programmable Gate Array (FPGA) IC 361 1369728 33880 780-BBGA, FCBGA | |
| Stratix® II GX Field Programmable Gate Array (FPGA) IC 361 1369728 33880 780-BBGA | |
| Stratix® II GX Field Programmable Gate Array (FPGA) IC 364 2544192 60440 780-BBGA, FCBGA | |
| Stratix® II GX Field Programmable Gate Array (FPGA) IC 364 2544192 60440 780-BBGA | |
| Stratix® II GX Field Programmable Gate Array (FPGA) IC 364 780-BBGA | |
| Stratix® II GX Field Programmable Gate Array (FPGA) IC 534 2544192 60440 1152-BBGA, FCBGA | |
| Stratix® II GX Field Programmable Gate Array (FPGA) IC 534 2544192 60440 1152-BBGA | |
| Stratix® II GX Field Programmable Gate Array (FPGA) IC 558 4520448 90960 1152-BBGA, FCBGA | |
| Stratix® II GX Field Programmable Gate Array (FPGA) IC 558 4520448 90960 1152-BBGA | |
| Stratix® II GX Field Programmable Gate Array (FPGA) IC 650 1508-BBGA, FCBGA | |
| Stratix® II GX Field Programmable Gate Array (FPGA) IC 650 4520448 90960 1508-BBGA, FCBGA | |
| Stratix® II GX Field Programmable Gate Array (FPGA) IC 734 6747840 132540 1508-BBGA, FCBGA | |
| Stratix® III E Field Programmable Gate Array (FPGA) IC 10200 16672768 1517-BBGA, FCBGA | |
| Stratix® III E Field Programmable Gate Array (FPGA) IC 488 16672768 255000 780-BBGA, FCBGA | |
| Stratix® III E Field Programmable Gate Array (FPGA) IC 488 8936448 107500 780-BBGA, FCBGA | |
| Stratix® III E Field Programmable Gate Array (FPGA) IC 744 16672768 255000 1152-BBGA, FCBGA | |
| Stratix® III E Field Programmable Gate Array (FPGA) IC 744 8936448 107500 1152-BBGA, FCBGA | |
| Stratix® III E Field Programmable Gate Array (FPGA) IC 976 16672768 255000 1517-BBGA, FCBGA |
| << Prev | Next >> |