Intel Corporation Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2S90H484C4

Description
Manufacturer: Intel Win Source Part Number: 1318245-EP2S90H484C4 Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 40 Mounting: Surface Mount Number of I/O: 308 Number of LABs/CLBs: 4548 Number of Logic Elements/Cells: 90960 Total RAM Bits: 4520488 Voltage - Supply: 1.15V ~ 1.25V Supplier Device Package: 484-HBGA (27x27) Temperature Range - Operating: 0°C ~ 85°C Case / Package: 484-BBGA, FCBGA ECCN: 3A001A7A Fake Threat In the Open Market: 83 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 971322,544-2172 Base Product Number: EP2S90 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 1318245-EP2S90H484C4 Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 40 Mounting: Surface Mount Number of I/O: 308 Number of LABs/CLBs: 4548 Number of Logic Elements/Cells: 90960 Total RAM Bits: 4520488 Voltage - Supply: 1.15V ~ 1.25V Supplier Device Package: 484-HBGA (27x27) Temperature Range - Operating: 0°C ~ 85°C Case / Package: 484-BBGA, FCBGA ECCN: 3A001A7A Fake Threat In the Open Market: 83 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 971322,544-2172 Base Product Number: EP2S90 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1318245-EP2S90H484C4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1318245-EP2S90H484C4
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1318245-EP2S90H484C4
Manufacturer: Intel Win Source Part Number: 1318245-EP2S90H484C4 Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 40 Mounting: Surface Mount Number of I/O: 308 Number of LABs/CLBs: 4548 Number of Logic Elements/Cells: 90960 Total RAM Bits: 4520488 Voltage - Supply: 1.15V ~ 1.25V Supplier Device Package: 484-HBGA (27x27) Temperature Range - Operating: 0°C ~ 85°C Case / Package: 484-BBGA, FCBGA ECCN: 3A001A7A Fake Threat In the Open Market: 83 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 971322,544-2172 Base Product Number: EP2S90 Product Status: Obsolete RoHS Status: RoHS non-compliant

Manufacturer: Intel
Win Source Part Number: 1318245-EP2S90H484C4
Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Packaging: Tray
Standard Package: 40
Mounting: Surface Mount
Number of I/O: 308
Number of LABs/CLBs: 4548
Number of Logic Elements/Cells: 90960
Total RAM Bits: 4520488
Voltage - Supply: 1.15V ~ 1.25V
Supplier Device Package: 484-HBGA (27x27)
Temperature Range - Operating: 0°C ~ 85°C
Case / Package: 484-BBGA, FCBGA
ECCN: 3A001A7A
Fake Threat In the Open Market: 83
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 971322,544-2172
Base Product Number: EP2S90
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP2S90H484C4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP2S90H484C4
FPGA Programmable Logic Device 696-EP2S90H484C4
Field Programmable Gate Array, 36384 CLBs, 90960-Cell, CMOS, PBGA484, 27 X 27 MM, 1 MM PITCH, HBGA-484 Product overview: EP2S90H484C4 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2S90H484C4 can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 36384 CLBs, 90960-Cell, CMOS, PBGA484, 27 X 27 MM, 1 MM PITCH, HBGA-484 Product overview: EP2S90H484C4 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2S90H484C4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP2S90H484C4 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2S90H484C4
Embedded - FPGAs (Field Programmable Gate Array) EP2S90H484C4
IC FPGA 308 I/O 484HBGA

IC FPGA 308 I/O 484HBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP2S90H484C4
FPGA - Field Programmable Gate Array EP2S90H484C4
FPGA - Field Programmable Gate Array FPGA - Stratix II 4548 LABs 308 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix II 4548 LABs 308 IOs

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP2S90H484C4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2S90H484C4
FPGAs (Field Programmable Gate Array) EP2S90H484C4
Stratix® II Field Programmable Gate Array (FPGA) IC 308 4520488 90960 484-BBGA, FCBGA

Stratix® II Field Programmable Gate Array (FPGA) IC 308 4520488 90960 484-BBGA, FCBGA

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2S90H484C4
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2S90H484C4
IC FPGA 308 I/O 484HBGA

IC FPGA 308 I/O 484HBGA

Supplier's Site
FPGA 90960 Cells 711.24MHz 90nm Technology 1.2V 484-Pin FC-HFBGA - EP2S90H484C4 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 90960 Cells 711.24MHz 90nm Technology 1.2V 484-Pin FC-HFBGA
EP2S90H484C4
FPGA 90960 Cells 711.24MHz 90nm Technology 1.2V 484-Pin FC-HFBGA EP2S90H484C4
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1318245-EP2S90H484C4 696-EP2S90H484C4 EP2S90H484C4 EP2S90H484C4 EP2S90H484C4 EP2S90H484C4 EP2S90H484C4
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 90960 Cells 711.24MHz 90nm Technology 1.2V 484-Pin FC-HFBGA
Logic Cells / Logic Blocks 90960 90960 90960
Package Type Other; 484-BBGA, FCBGA Other; 484-BBGA, FCBGA Other; FC-HFBGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1S30F1020C5 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 32470
User I/Os 726 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details