ERROR: no product mention
FPGA - Field Programmable Gate Array FPGA - Stratix II 4548 LABs 534 IOs
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC FPGA 534 I/O 780FBGA
IC FPGA 534 I/O 780FBGA
IC FPGA 534 I/O 780FBGA
Stratix® II Field Programmable Gate Array (FPGA) IC 534 4520488 90960 780-BBGA, FCBGA
Stratix® II Field Programmable Gate Array (FPGA) IC 534 4520488 90960 780-BBGA
| VAST STOCK CO., LIMITED | Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | EP2S90F780C5 | EP2S90F780C5 | EP2S90F780C5 | 386-EP2S90F780C5 | EP2S90F780C5 | EP2S90F780C5 | EP2S90F780C5 |
| Product Name | FPGA - Field Programmable Gate Array | FPGA 90960 Cells 609.76MHz 90nm Technology 1.2V 780-Pin FC-FBGA | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | IC FPGA 534 I/O 780FBGA | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; FC-FBGA | Other; 780-BBGA | Other; 780-BBGA, FCBGA | Other; 780-BBGA | |||
| Supply Voltage | Other | Other; 1.2V | Other; 1.15V ~ 1.25V | Other; 1.15V ~ 1.25V | |||
| Logic Cells / Logic Blocks | 90960 | 90960 | 90960 | 90960 | |||
| Logic Family | CMOS; CMOS |