Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3SE260F1152I4LN EP3SE260F1152I4LN

Description
Manufacturer: Intel Win Source Part Number: 918294-EP3SE260F1152 I4LN Series: Stratix® III E Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 744 16672768 255000 1152-BBGA, FCBGA Package: Tray Package: 1152-BBGA, FCBGA Mounting: Surface Mount Number of I/O: 744 Part Status: Obsolete Family Name: EP3SE260 Categories: Integrated Circuits (ICs) Case / Package: 1152-FBGA (35x35) ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 24 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 918294-EP3SE260F1152 I4LN Series: Stratix® III E Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 744 16672768 255000 1152-BBGA, FCBGA Package: Tray Package: 1152-BBGA, FCBGA Mounting: Surface Mount Number of I/O: 744 Part Status: Obsolete Family Name: EP3SE260 Categories: Integrated Circuits (ICs) Case / Package: 1152-FBGA (35x35) ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 24 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3SE260F1152I4LN - 918294-EP3SE260F1152I4LN - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3SE260F1152I4LN
918294-EP3SE260F1152I4LN
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3SE260F1152I4LN 918294-EP3SE260F1152I4LN
Manufacturer: Intel Win Source Part Number: 918294-EP3SE260F1152 I4LN Series: Stratix® III E Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 744 16672768 255000 1152-BBGA, FCBGA Package: Tray Package: 1152-BBGA, FCBGA Mounting: Surface Mount Number of I/O: 744 Part Status: Obsolete Family Name: EP3SE260 Categories: Integrated Circuits (ICs) Case / Package: 1152-FBGA (35x35) ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 24 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001

Manufacturer: Intel
Win Source Part Number: 918294-EP3SE260F1152I4LN
Series: Stratix® III E
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 744 16672768 255000 1152-BBGA, FCBGA
Package: Tray
Package: 1152-BBGA, FCBGA
Mounting: Surface Mount
Number of I/O: 744
Part Status: Obsolete
Family Name: EP3SE260
Categories: Integrated Circuits (ICs)
Case / Package: 1152-FBGA (35x35)
ECCN: 3A001A2C
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 24
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP3SE260F1152I4LN-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP3SE260F1152I4LN-ND
FPGAs (Field Programmable Gate Array) EP3SE260F1152I4LN-ND
Stratix® III E Field Programmable Gate Array (FPGA) IC 744 16672768 255000 1152-BBGA, FCBGA

Stratix® III E Field Programmable Gate Array (FPGA) IC 744 16672768 255000 1152-BBGA, FCBGA

Buy Now Datasheet
717MHz FPGA Programmable Logic Device - 696-EP3SE260F1152I4LN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
717MHz FPGA Programmable Logic Device
696-EP3SE260F1152I4LN
717MHz FPGA Programmable Logic Device 696-EP3SE260F1152I4LN
Field Programmable Gate Array, 717MHz, 255000-Cell, CMOS, PBGA1517, FBGA-1517 Product overview: EP3SE260F1152I4LN from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3SE260F1152I4L N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 717MHz, 255000-Cell, CMOS, PBGA1517, FBGA-1517 Product overview: EP3SE260F1152I4LN from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3SE260F1152I4LN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGA 255000 Cells 375MHz 65nm Technology 0.9V 1152-Pin FC-FBGA - EP3SE260F1152I4LN - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 255000 Cells 375MHz 65nm Technology 0.9V 1152-Pin FC-FBGA
EP3SE260F1152I4LN
FPGA 255000 Cells 375MHz 65nm Technology 0.9V 1152-Pin FC-FBGA EP3SE260F1152I4LN
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP3SE260F1152I4LN - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP3SE260F1152I4LN
Embedded - FPGAs (Field Programmable Gate Array) EP3SE260F1152I4LN
IC FPGA 744 I/O 1152FBGA

IC FPGA 744 I/O 1152FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP3SE260F1152I4LN
FPGA - Field Programmable Gate Array EP3SE260F1152I4LN
FPGA - Field Programmable Gate Array FPGA - Stratix III 10200 LABs 744 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix III 10200 LABs 744 IOs

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP3SE260F1152I4LN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP3SE260F1152I4LN
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP3SE260F1152I4LN
IC FPGA 744 I/O 1152FBGA

IC FPGA 744 I/O 1152FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP3SE260F1152I4LN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP3SE260F1152I4LN
FPGAs (Field Programmable Gate Array) EP3SE260F1152I4LN
Stratix® III E Field Programmable Gate Array (FPGA) IC 744 16672768 255000 1152-BBGA, FCBGA

Stratix® III E Field Programmable Gate Array (FPGA) IC 744 16672768 255000 1152-BBGA, FCBGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Karl Kruse GmbH & Co. KG Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 918294-EP3SE260F1152I4LN EP3SE260F1152I4LN-ND 696-EP3SE260F1152I4LN EP3SE260F1152I4LN EP3SE260F1152I4LN EP3SE260F1152I4LN EP3SE260F1152I4LN EP3SE260F1152I4LN
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3SE260F1152I4LN FPGAs (Field Programmable Gate Array) 717MHz FPGA Programmable Logic Device FPGA 255000 Cells 375MHz 65nm Technology 0.9V 1152-Pin FC-FBGA Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type Other; 1152-FBGA (35x35) Other; 1152-BBGA, FCBGA Other; FC-FBGA Other; 1152-BBGA, FCBGA
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Pins 1152
Internal Frequency 717 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details