The EP3CLS200F780C8N is part of the Cyclone III device family from Lingto Electronic Limited, designed for high functionality, low power consumption, and cost-sensitive applications. This FPGA features 198,464 logic elements and supports up to 8,211,456 bits of total RAM, making it suitable for complex designs. It operates with a static power consumption of less than ¼ watt, which is beneficial for battery-operated devices and applications in thermally-challenged
Cyclone® III Field Programmable Gate Array (FPGA) IC 413 8211456 198464 780-BGA
IC FPGA 413 I/O 780FBGA
Cyclone® III Field Programmable Gate Array (FPGA) IC 413 8211456 198464 780-BGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
FPGA - Field Programmable Gate Array FPGA - Cyclone III 12404 LABs 429 IOs
IC FPGA 413 I/O 780FBGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Karl Kruse GmbH & Co. KG | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | EP3CLS200F780C8N-ND | EP3CLS200F780C8N | EP3CLS200F780C8N | EP3CLS200F780C8N | EP3CLS200F780C8N | EP3CLS200F780C8N |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGA 198464 Cells 402MHz 65nm Technology 1.2V 780-Pin FBGA | FPGA - Field Programmable Gate Array | Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 780-BGA | Other; 780-BGA | Other; FBGA | |||
| Pins | 780 | |||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||||
| Supply Voltage | Other | Other; 1.15V ~ 1.25V |