Intel Corporation FPGAs (Field Programmable Gate Array) EP3C16U484C6N

Description
Cyclone® III Field Programmable Gate Array (FPGA) IC 346 516096 15408 484-FBGA
Request a Quote Datasheet
Description
Cyclone® III Field Programmable Gate Array (FPGA) IC 346 516096 15408 484-FBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-2478-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2478-ND
FPGAs (Field Programmable Gate Array) 544-2478-ND
Cyclone® III Field Programmable Gate Array (FPGA) IC 346 516096 15408 484-FBGA

Cyclone® III Field Programmable Gate Array (FPGA) IC 346 516096 15408 484-FBGA

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP3C16U484C6N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP3C16U484C6N
FPGA Programmable Logic Device 696-EP3C16U484C6N
FPGA - Field Programmable Gate Array Product overview: EP3C16U484C6N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C16U484C6N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP3C16U484C6N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C16U484C6N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C16U484C6N - 773941-EP3C16U484C6N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C16U484C6N
773941-EP3C16U484C6N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C16U484C6N 773941-EP3C16U484C6N
Manufacturer: Altera Win Source Part Number: 773941-EP3C16U484C6N Series: Cyclone III Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 484-FBGA Mounting: SMD Operating Supply Voltage: 1.15 V ~ 1.25 V Number of I/O: 346 Number of LABs/CLBs: 963 Number of Logic Elements/Cells: 15408 Total RAM Bits: 516096 Family Name: EP3C16 Categories: Integrated Circuits (ICs) Manufacturer Package: 484-UBGA (19x19) Alternative Parts (Cross-Reference): XC6SLX16-2CSG484C; XC6SLX16-3CSG484I; XC6SLX16-L1CSG484C; XC6SLX4-L1CSG484I; Introduction Date: March 01, 2007 ECCN: 3A991 Country of Origin: Republic of Korea Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 773941-EP3C16U484C6N
Series: Cyclone III
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 484-FBGA
Mounting: SMD
Operating Supply Voltage: 1.15 V ~ 1.25 V
Number of I/O: 346
Number of LABs/CLBs: 963
Number of Logic Elements/Cells: 15408
Total RAM Bits: 516096
Family Name: EP3C16
Categories: Integrated Circuits (ICs)
Manufacturer Package: 484-UBGA (19x19)
Alternative Parts (Cross-Reference): XC6SLX16-2CSG484C; XC6SLX16-3CSG484I; XC6SLX16-L1CSG484C; XC6SLX4-L1CSG484I;
Introduction Date: March 01, 2007
ECCN: 3A991
Country of Origin: Republic of Korea
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGA 15408 Cells 500MHz 65nm Technology 1.2V 484-Pin UFBGA - EP3C16U484C6N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 15408 Cells 500MHz 65nm Technology 1.2V 484-Pin UFBGA
EP3C16U484C6N
FPGA 15408 Cells 500MHz 65nm Technology 1.2V 484-Pin UFBGA EP3C16U484C6N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP3C16U484C6N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP3C16U484C6N
Embedded - FPGAs (Field Programmable Gate Array) EP3C16U484C6N
IC FPGA 346 I/O 484UBGA

IC FPGA 346 I/O 484UBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP3C16U484C6N
FPGA - Field Programmable Gate Array EP3C16U484C6N
FPGA - Field Programmable Gate Array FPGA - Cyclone III 963 LABs 346 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone III 963 LABs 346 IOs

Buy Now Datasheet
IC FPGA 346 I/O 484UBGA - 386-EP3C16U484C6N - Utmel Electronic Limited
Hong Kong, China
IC FPGA 346 I/O 484UBGA
386-EP3C16U484C6N
IC FPGA 346 I/O 484UBGA 386-EP3C16U484C6N
IC FPGA 346 I/O 484UBGA

IC FPGA 346 I/O 484UBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP3C16U484C6N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP3C16U484C6N
FPGAs (Field Programmable Gate Array) EP3C16U484C6N
Cyclone® III Field Programmable Gate Array (FPGA) IC 346 516096 15408 484-FBGA

Cyclone® III Field Programmable Gate Array (FPGA) IC 346 516096 15408 484-FBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP3C16U484C6N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP3C16U484C6N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP3C16U484C6N
IC FPGA 346 I/O 484UBGA

IC FPGA 346 I/O 484UBGA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Karl Kruse GmbH & Co. KG Lingto Electronic Limited VAST STOCK CO., LIMITED Utmel Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-2478-ND 696-EP3C16U484C6N 773941-EP3C16U484C6N EP3C16U484C6N EP3C16U484C6N EP3C16U484C6N 386-EP3C16U484C6N EP3C16U484C6N EP3C16U484C6N
Product Name FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C16U484C6N FPGA 15408 Cells 500MHz 65nm Technology 1.2V 484-Pin UFBGA Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array IC FPGA 346 I/O 484UBGA FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 484-FBGA Other; Tray Other; UFBGA Other; 484-FBGA Other; 484-FBGA
Pins 484
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Internal Frequency 315 MHz 472 MHz
User I/Os 346 pins 346 pins 346 pins
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details