Intel Corporation Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array) EP3C55U484C7N

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Intel Category: Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array) Series: Cyclone® III Package: Tray Product Status: Active Number of LABs/CLBs: 3491 Total RAM Bits: 2396160 Number of I/O: 327 Voltage - Supply: 1.15V ~ 1.25V
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Intel Category: Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array) Series: Cyclone® III Package: Tray Product Status: Active Number of LABs/CLBs: 3491 Total RAM Bits: 2396160 Number of I/O: 327 Voltage - Supply: 1.15V ~ 1.25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array)
Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array)
Alternative Parts (Cross-Reference): Cross Manufacturer: Intel Category: Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array) Series: Cyclone® III Package: Tray Product Status: Active Number of LABs/CLBs: 3491 Total RAM Bits: 2396160 Number of I/O: 327 Voltage - Supply: 1.15V ~ 1.25V

Alternative Parts (Cross-Reference): Cross
Manufacturer: Intel
Category: Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array)
Series: Cyclone® III
Package: Tray
Product Status: Active
Number of LABs/CLBs: 3491
Total RAM Bits: 2396160
Number of I/O: 327
Voltage - Supply: 1.15V ~ 1.25V

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP3C55U484C7N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP3C55U484C7N
FPGA Programmable Logic Device 696-EP3C55U484C7N
FPGA - Field Programmable Gate Array Product overview: EP3C55U484C7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C55U484C7N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP3C55U484C7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C55U484C7N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-2512-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2512-ND
FPGAs (Field Programmable Gate Array) 544-2512-ND
Cyclone® III Field Programmable Gate Array (FPGA) IC 327 2396160 55856 484-FBGA

Cyclone® III Field Programmable Gate Array (FPGA) IC 327 2396160 55856 484-FBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP3C55U484C7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP3C55U484C7N
FPGAs (Field Programmable Gate Array) EP3C55U484C7N
Cyclone® III Field Programmable Gate Array (FPGA) IC 327 2396160 55856 484-FBGA

Cyclone® III Field Programmable Gate Array (FPGA) IC 327 2396160 55856 484-FBGA

Buy Now Datasheet
FPGA 55856 Cells 437.5MHz 65nm Technology 1.2V 484-Pin UFBGA - EP3C55U484C7N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 55856 Cells 437.5MHz 65nm Technology 1.2V 484-Pin UFBGA
EP3C55U484C7N
FPGA 55856 Cells 437.5MHz 65nm Technology 1.2V 484-Pin UFBGA EP3C55U484C7N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP3C55U484C7N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP3C55U484C7N
Embedded - FPGAs (Field Programmable Gate Array) EP3C55U484C7N
IC FPGA 327 I/O 484UBGA

IC FPGA 327 I/O 484UBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP3C55U484C7N
FPGA - Field Programmable Gate Array EP3C55U484C7N
FPGA - Field Programmable Gate Array FPGA - Cyclone III 3491 LABs 327 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone III 3491 LABs 327 IOs

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP3C55U484C7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP3C55U484C7N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP3C55U484C7N
IC FPGA 327 I/O 484UBGA

IC FPGA 327 I/O 484UBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP3C55U484C7N 544-2512-ND EP3C55U484C7N EP3C55U484C7N EP3C55U484C7N EP3C55U484C7N EP3C55U484C7N
Product Name Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA 55856 Cells 437.5MHz 65nm Technology 1.2V 484-Pin UFBGA Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Supply Voltage Other; 1.15V ~ 1.25V Other; 1.15 V to 1.25 V Other; 1.15V ~ 1.25V Other
Package Type Other; Tray Other; 484-FBGA Other; 484-FBGA Other; UFBGA
Internal Frequency 315 MHz
User I/Os 327 pins 327 pins 327 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K300EBC652-2 - Lingto Electronic Limited
Specs
System Gates 728000
Logic Cells / Logic Blocks 11520
User I/Os 408 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details