Cyclone® III Field Programmable Gate Array (FPGA) IC 195 1161216 39600 324-BGA
Cyclone® III Field Programmable Gate Array (FPGA) IC 195 1161216 39600 324-BGA
FPGA - Field Programmable Gate Array FPGA - Cyclone III 2475 LABs 195 IOs
IC FPGA 195 I/O 324FBGA
IC FPGA 195 I/O 324FBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 544-2482-ND | EP3C40F324C7 | EP3C40F324C7 | EP3C40F324C7 | EP3C40F324C7 | EP3C40F324C7 |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGA 39600 Cells 437.5MHz 65nm Technology 1.2V 324-Pin FBGA |
| Package Type | Other; 324-BGA | Other; 324-BGA | Other; FBGA | |||
| Pins | 324 | |||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||||
| Logic Cells / Logic Blocks | 39600 | 39600 |