Intel Corporation FPGA Programmable Logic Device EP3C40F780C8

Description
FPGA - Field Programmable Gate Array Product overview: EP3C40F780C8 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C40F780C8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA - Field Programmable Gate Array Product overview: EP3C40F780C8 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C40F780C8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-EP3C40F780C8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP3C40F780C8
FPGA Programmable Logic Device 696-EP3C40F780C8
FPGA - Field Programmable Gate Array Product overview: EP3C40F780C8 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C40F780C8 can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP3C40F780C8 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C40F780C8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C40F780C8 - 918279-EP3C40F780C8 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C40F780C8
918279-EP3C40F780C8
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C40F780C8 918279-EP3C40F780C8
Manufacturer: Intel Win Source Part Number: 918279-EP3C40F780C8 Series: Cyclone® III Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 535 1161216 39600 780-BGA Package: 780-BGA Package: Tray Mounting: Surface Mount Number of I/O: 535 Family Name: EP3C40 Categories: Integrated Circuits (ICs) Case / Package: 780-FBGA (29x29) ECCN: 3A001A7A Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 36 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 544-2501, 972390, -544-2501

Manufacturer: Intel
Win Source Part Number: 918279-EP3C40F780C8
Series: Cyclone® III
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 535 1161216 39600 780-BGA
Package: 780-BGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 535
Family Name: EP3C40
Categories: Integrated Circuits (ICs)
Case / Package: 780-FBGA (29x29)
ECCN: 3A001A7A
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 36
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 45 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 544-2501, 972390, -544-2501

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 544-2501-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2501-ND
FPGAs (Field Programmable Gate Array) 544-2501-ND
Cyclone® III Field Programmable Gate Array (FPGA) IC 535 1161216 39600 780-BGA

Cyclone® III Field Programmable Gate Array (FPGA) IC 535 1161216 39600 780-BGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP3C40F780C8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP3C40F780C8
FPGAs (Field Programmable Gate Array) EP3C40F780C8
Cyclone® III Field Programmable Gate Array (FPGA) IC 535 1161216 39600 780-BGA

Cyclone® III Field Programmable Gate Array (FPGA) IC 535 1161216 39600 780-BGA

Buy Now Datasheet
FPGA 39600 Cells 402MHz 65nm Technology 1.2V 780-Pin FBGA - EP3C40F780C8 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 39600 Cells 402MHz 65nm Technology 1.2V 780-Pin FBGA
EP3C40F780C8
FPGA 39600 Cells 402MHz 65nm Technology 1.2V 780-Pin FBGA EP3C40F780C8
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP3C40F780C8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP3C40F780C8
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP3C40F780C8
IC FPGA 535 I/O 780FBGA

IC FPGA 535 I/O 780FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP3C40F780C8
FPGA - Field Programmable Gate Array EP3C40F780C8
FPGA - Field Programmable Gate Array FPGA - Cyclone III 2475 LABs 535 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone III 2475 LABs 535 IOs

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP3C40F780C8 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP3C40F780C8
Embedded - FPGAs (Field Programmable Gate Array) EP3C40F780C8
IC FPGA 535 I/O 780FBGA

IC FPGA 535 I/O 780FBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP3C40F780C8 918279-EP3C40F780C8 544-2501-ND EP3C40F780C8 EP3C40F780C8 EP3C40F780C8 EP3C40F780C8 EP3C40F780C8
Product Name FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C40F780C8 FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA 39600 Cells 402MHz 65nm Technology 1.2V 780-Pin FBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; Tray Other; 780-FBGA (29x29) Other; 780-BGA Other; 780-BGA Other; FBGA
Internal Frequency 315 MHz
User I/Os 535 pins 535 pins 535 pins
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details