Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX30CF780C4N EP2SGX30CF780C4N

Description
Manufacturer: Altera Win Source Part Number: 081074-EP2SGX30CF780 C4N Mounting: SMD (SMT) Number of I/O: 361 Number of LABs/CLBs: 1694 Number of Logic Elements/Cells: 33880 Total RAM Bits: 1369728 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 780-FBGA (29x29) Supply Voltage - Operating: 1.15 V to 1.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 081074-EP2SGX30CF780 C4N Mounting: SMD (SMT) Number of I/O: 361 Number of LABs/CLBs: 1694 Number of Logic Elements/Cells: 33880 Total RAM Bits: 1369728 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 780-FBGA (29x29) Supply Voltage - Operating: 1.15 V to 1.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX30CF780C4N - 081074-EP2SGX30CF780C4N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX30CF780C4N
081074-EP2SGX30CF780C4N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX30CF780C4N 081074-EP2SGX30CF780C4N
Manufacturer: Altera Win Source Part Number: 081074-EP2SGX30CF780 C4N Mounting: SMD (SMT) Number of I/O: 361 Number of LABs/CLBs: 1694 Number of Logic Elements/Cells: 33880 Total RAM Bits: 1369728 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 780-FBGA (29x29) Supply Voltage - Operating: 1.15 V to 1.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 081074-EP2SGX30CF780C4N
Mounting: SMD (SMT)
Number of I/O: 361
Number of LABs/CLBs: 1694
Number of Logic Elements/Cells: 33880
Total RAM Bits: 1369728
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 780-FBGA (29x29)
Supply Voltage - Operating: 1.15 V to 1.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
717MHz FPGA Programmable Logic Device - 696-EP2SGX30CF780C4N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
717MHz FPGA Programmable Logic Device
696-EP2SGX30CF780C4N
717MHz FPGA Programmable Logic Device 696-EP2SGX30CF780C4N
Field Programmable Gate Array, 33880 CLBs, 717MHz, 33880-Cell, CMOS, PBGA780, 29 X 29 MM, 1 MM PITCH, LEAD FREE, MS-034AAM-1, FBGA-780 Product overview: EP2SGX30CF780C4N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2SGX30CF780C4N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 33880 CLBs, 717MHz, 33880-Cell, CMOS, PBGA780, 29 X 29 MM, 1 MM PITCH, LEAD FREE, MS-034AAM-1, FBGA-780 Product overview: EP2SGX30CF780C4N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2SGX30CF780C4N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-1927-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1927-ND
FPGAs (Field Programmable Gate Array) 544-1927-ND
Stratix® II GX Field Programmable Gate Array (FPGA) IC 361 1369728 33880 780-BBGA

Stratix® II GX Field Programmable Gate Array (FPGA) IC 361 1369728 33880 780-BBGA

Buy Now Datasheet
FPGA 33880 Cells 732.1MHz 90nm Technology 1.2V 780-Pin FC-FBGA - EP2SGX30CF780C4N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 33880 Cells 732.1MHz 90nm Technology 1.2V 780-Pin FC-FBGA
EP2SGX30CF780C4N
FPGA 33880 Cells 732.1MHz 90nm Technology 1.2V 780-Pin FC-FBGA EP2SGX30CF780C4N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP2SGX30CF780C4N
FPGA - Field Programmable Gate Array EP2SGX30CF780C4N
FPGA - Field Programmable Gate Array FPGA - Stratix II GX 1694 LABs 361 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix II GX 1694 LABs 361 IOs

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP2SGX30CF780C4N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP2SGX30CF780C4N
FPGAs (Field Programmable Gate Array) EP2SGX30CF780C4N
IC FPGA 361 I/O 780FBGA

IC FPGA 361 I/O 780FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX30CF780C4N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2SGX30CF780C4N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2SGX30CF780C4N
IC FPGA 361 I/O 780FBGA

IC FPGA 361 I/O 780FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX30CF780C4N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2SGX30CF780C4N
Embedded - FPGAs (Field Programmable Gate Array) EP2SGX30CF780C4N
IC FPGA 361 I/O 780FBGA

IC FPGA 361 I/O 780FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP2SGX30CF780C4N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2SGX30CF780C4N
FPGAs (Field Programmable Gate Array) EP2SGX30CF780C4N
Stratix® II GX Field Programmable Gate Array (FPGA) IC 361 1369728 33880 780-BBGA

Stratix® II GX Field Programmable Gate Array (FPGA) IC 361 1369728 33880 780-BBGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 081074-EP2SGX30CF780C4N 696-EP2SGX30CF780C4N 544-1927-ND EP2SGX30CF780C4N EP2SGX30CF780C4N EP2SGX30CF780C4N EP2SGX30CF780C4N EP2SGX30CF780C4N EP2SGX30CF780C4N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX30CF780C4N 717MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGA 33880 Cells 732.1MHz 90nm Technology 1.2V 780-Pin FC-FBGA FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 33880 33880 33880
Package Type Other; 780-FBGA (29x29) Other; 780-BBGA Other; FC-FBGA Other; 780-BBGA Other; 780-BBGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.15 V ~ 1.25 V Other; 1.2 Other; 1.15V ~ 1.25V Other Other; 1.15V ~ 1.25V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K250AGC599-1 - Lingto Electronic Limited
Specs
System Gates 310000
Logic Cells / Logic Blocks 12160
User I/Os 470 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details