Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3SE260F1517I3 EP3SE260F1517I3

Description
Manufacturer: Intel Win Source Part Number: 714180-EP3SE260F1517 I3 Mounting Style: SMD Number of LABs/CLBs: 10200 Number of Logic Elements/Cells: 255000 Total RAM Bits: 16672768 Categories: Integrated Circuits Supplier Device Package: 1517-FBGA (40x40) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 1517-BBGA, FCBGA Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Family Part Number: EP3SE260 Manufacturer Pack Quantity: 21 MSL Level: 3 (168 Hours) The number of I/O: 976 Supply Voltage (V): 0.86V ~ 1.15V
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 714180-EP3SE260F1517 I3 Mounting Style: SMD Number of LABs/CLBs: 10200 Number of Logic Elements/Cells: 255000 Total RAM Bits: 16672768 Categories: Integrated Circuits Supplier Device Package: 1517-FBGA (40x40) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 1517-BBGA, FCBGA Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Family Part Number: EP3SE260 Manufacturer Pack Quantity: 21 MSL Level: 3 (168 Hours) The number of I/O: 976 Supply Voltage (V): 0.86V ~ 1.15V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3SE260F1517I3 - 714180-EP3SE260F1517I3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3SE260F1517I3
714180-EP3SE260F1517I3
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3SE260F1517I3 714180-EP3SE260F1517I3
Manufacturer: Intel Win Source Part Number: 714180-EP3SE260F1517 I3 Mounting Style: SMD Number of LABs/CLBs: 10200 Number of Logic Elements/Cells: 255000 Total RAM Bits: 16672768 Categories: Integrated Circuits Supplier Device Package: 1517-FBGA (40x40) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 1517-BBGA, FCBGA Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Family Part Number: EP3SE260 Manufacturer Pack Quantity: 21 MSL Level: 3 (168 Hours) The number of I/O: 976 Supply Voltage (V): 0.86V ~ 1.15V

Manufacturer: Intel
Win Source Part Number: 714180-EP3SE260F1517I3
Mounting Style: SMD
Number of LABs/CLBs: 10200
Number of Logic Elements/Cells: 255000
Total RAM Bits: 16672768
Categories: Integrated Circuits
Supplier Device Package: 1517-FBGA (40x40)
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Package: 1517-BBGA, FCBGA
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Family Part Number: EP3SE260
Manufacturer Pack Quantity: 21
MSL Level: 3 (168 Hours)
The number of I/O: 976
Supply Voltage (V): 0.86V ~ 1.15V

Buy Now
FPGAs (Field Programmable Gate Array) - EP3SE260F1517I3-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP3SE260F1517I3-ND
FPGAs (Field Programmable Gate Array) EP3SE260F1517I3-ND
Stratix® III E Field Programmable Gate Array (FPGA) IC 976 16672768 255000 1517-BBGA, FCBGA

Stratix® III E Field Programmable Gate Array (FPGA) IC 976 16672768 255000 1517-BBGA, FCBGA

Buy Now Datasheet
717MHz FPGA Programmable Logic Device - 696-EP3SE260F1517I3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
717MHz FPGA Programmable Logic Device
696-EP3SE260F1517I3
717MHz FPGA Programmable Logic Device 696-EP3SE260F1517I3
Field Programmable Gate Array, 717MHz, 255000-Cell, CMOS, PBGA1517, FBGA-1517 Product overview: EP3SE260F1517I3 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3SE260F1517I3 can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 717MHz, 255000-Cell, CMOS, PBGA1517, FBGA-1517 Product overview: EP3SE260F1517I3 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3SE260F1517I3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP3SE260F1517I3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP3SE260F1517I3
FPGAs (Field Programmable Gate Array) EP3SE260F1517I3
Stratix® III E Field Programmable Gate Array (FPGA) IC 976 16672768 255000 1517-BBGA, FCBGA

Stratix® III E Field Programmable Gate Array (FPGA) IC 976 16672768 255000 1517-BBGA, FCBGA

Buy Now Datasheet
FPGA 255000 Cells 500MHz 65nm Technology 1.1V 1517-Pin FC-FBGA - EP3SE260F1517I3 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 255000 Cells 500MHz 65nm Technology 1.1V 1517-Pin FC-FBGA
EP3SE260F1517I3
FPGA 255000 Cells 500MHz 65nm Technology 1.1V 1517-Pin FC-FBGA EP3SE260F1517I3
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP3SE260F1517I3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP3SE260F1517I3
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP3SE260F1517I3
IC FPGA 976 I/O 1517FBGA

IC FPGA 976 I/O 1517FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP3SE260F1517I3 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP3SE260F1517I3
Embedded - FPGAs (Field Programmable Gate Array) EP3SE260F1517I3
IC FPGA 976 I/O 1517FBGA

IC FPGA 976 I/O 1517FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP3SE260F1517I3
FPGA - Field Programmable Gate Array EP3SE260F1517I3
FPGA - Field Programmable Gate Array FPGA - Stratix III 10200 LABs 976 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix III 10200 LABs 976 IOs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 714180-EP3SE260F1517I3 EP3SE260F1517I3-ND 696-EP3SE260F1517I3 EP3SE260F1517I3 EP3SE260F1517I3 EP3SE260F1517I3 EP3SE260F1517I3 EP3SE260F1517I3
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3SE260F1517I3 FPGAs (Field Programmable Gate Array) 717MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGA 255000 Cells 500MHz 65nm Technology 1.1V 1517-Pin FC-FBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 255000 255000 255000
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 0.86V ~ 1.15V Other; 0.9 Other; 0.86V ~ 1.15V Other
Package Type Other; 1517-BBGA, FCBGA Other; 1517-BBGA, FCBGA Other; FC-FBGA
Unlock Full Specs
to access all available technical data