The EP3C16U256C8 is part of the Cyclone III FPGA family from Quarktwin Technology Ltd., designed for high functionality, low power consumption, and cost-effectiveness. It features 15,408 logic elements and 56 M9K memory blocks, providing a total of 516,096 bits of RAM. The device operates with a static power consumption of less than ¼ watt, making it suitable for power-sensitive applications. This FPGA supports a variety of I/O standards, including LVTTL, LVCMOS, and PCI, and offers high memory-to-logic and multiplier-to-logic ratios, which enhance system integration. It includes four phase-locked loops (PLLs) for robust clock management and supports dynamic reconfiguration, allowing for changes in phase shift and frequency without needing to reconfigure the device. The EP3C16U256C8 also incorporates advanced security features, such as AES configuration security and design separation capabilities, which protect intellectual property and enable redundancy in design. This makes it a viable option for applications requiring both performance and security in a compact form factor.
Cyclone® III Field Programmable Gate Array (FPGA) IC 168 516096 15408 256-LFBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC FPGA 168 I/O 256UBGA
Cyclone® III Field Programmable Gate Array (FPGA) IC 168 516096 15408 256-LFBGA
IC FPGA 168 I/O 256UBGA
FPGA - Field Programmable Gate Array FPGA - Cyclone III 963 LABs 168 IOs
| DigiKey | Karl Kruse GmbH & Co. KG | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 544-2466-ND | EP3C16U256C8 | EP3C16U256C8 | EP3C16U256C8 | EP3C16U256C8 | EP3C16U256C8 |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGA 15408 Cells 402MHz 65nm Technology 1.2V 256-Pin UFBGA | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array |
| Package Type | Other; 256-LFBGA | Other; UFBGA | Other; 256-LFBGA | |||
| Pins | 256 | |||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |||
| Logic Cells / Logic Blocks | 15408 | 15408 |