Intel Corporation FPGAs (Field Programmable Gate Array) EP3C40F324C6N

Description
Cyclone® III Field Programmable Gate Array (FPGA) IC 195 1161216 39600 324-BGA
Request a Quote Datasheet
Description
Cyclone® III Field Programmable Gate Array (FPGA) IC 195 1161216 39600 324-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-2484-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2484-ND
FPGAs (Field Programmable Gate Array) 544-2484-ND
Cyclone® III Field Programmable Gate Array (FPGA) IC 195 1161216 39600 324-BGA

Cyclone® III Field Programmable Gate Array (FPGA) IC 195 1161216 39600 324-BGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C40F324C6N - 203764-EP3C40F324C6N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C40F324C6N
203764-EP3C40F324C6N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C40F324C6N 203764-EP3C40F324C6N
Manufacturer: Altera Win Source Part Number: 203764-EP3C40F324C6N Mounting: SMD (SMT) Number of I/O: 195 Number of LABs/CLBs: 2475 Number of Logic Elements/Cells: 39600 Total RAM Bits: 1161216 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 324-FBGA (19x19) Supply Voltage - Operating: 1.15 V to 1.25 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 203764-EP3C40F324C6N
Mounting: SMD (SMT)
Number of I/O: 195
Number of LABs/CLBs: 2475
Number of Logic Elements/Cells: 39600
Total RAM Bits: 1161216
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 324-FBGA (19x19)
Supply Voltage - Operating: 1.15 V to 1.25 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP3C40F324C6N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP3C40F324C6N
FPGA Programmable Logic Device 696-EP3C40F324C6N
FPGA - Field Programmable Gate Array Product overview: EP3C40F324C6N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C40F324C6N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP3C40F324C6N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C40F324C6N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP3C40F324C6N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP3C40F324C6N
FPGAs (Field Programmable Gate Array) EP3C40F324C6N
Cyclone® III Field Programmable Gate Array (FPGA) IC 195 1161216 39600 324-BGA

Cyclone® III Field Programmable Gate Array (FPGA) IC 195 1161216 39600 324-BGA

Buy Now Datasheet
FPGA 39600 Cells 500MHz 65nm Technology 1.2V 324-Pin FBGA - EP3C40F324C6N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 39600 Cells 500MHz 65nm Technology 1.2V 324-Pin FBGA
EP3C40F324C6N
FPGA 39600 Cells 500MHz 65nm Technology 1.2V 324-Pin FBGA EP3C40F324C6N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP3C40F324C6N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP3C40F324C6N
Embedded - FPGAs (Field Programmable Gate Array) EP3C40F324C6N
IC FPGA 195 I/O 324FBGA

IC FPGA 195 I/O 324FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP3C40F324C6N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP3C40F324C6N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP3C40F324C6N
IC FPGA 195 I/O 324FBGA

IC FPGA 195 I/O 324FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP3C40F324C6N
FPGA - Field Programmable Gate Array EP3C40F324C6N
FPGA - Field Programmable Gate Array FPGA - Cyclone III 2475 LABs 195 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone III 2475 LABs 195 IOs

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP3C40F324C6N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP3C40F324C6N
FPGAs (Field Programmable Gate Array) EP3C40F324C6N
IC FPGA 195 I/O 324FBGA

IC FPGA 195 I/O 324FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-2484-ND 203764-EP3C40F324C6N 696-EP3C40F324C6N EP3C40F324C6N EP3C40F324C6N EP3C40F324C6N EP3C40F324C6N EP3C40F324C6N EP3C40F324C6N
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C40F324C6N FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGA 39600 Cells 500MHz 65nm Technology 1.2V 324-Pin FBGA Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array)
Package Type Other; 324-BGA Other; 324-FBGA (19x19) Other; Tray Other; 324-BGA Other; FBGA Other; 324-BGA
Pins 324
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 39600 39600 39600
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details