Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX130GF1508C5N EP2SGX130GF1508C5N

Description
Manufacturer: Altera Win Source Part Number: 773929-EP2SGX130GF15 08C5N Series: Stratix II GX Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 1508-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 1.15 V ~ 1.25 V Number of I/O: 734 Number of LABs/CLBs: 6627 Number of Logic Elements/Cells: 132540 Total RAM Bits: 6747840 Family Name: EP2SGX130G Categories: Integrated Circuits (ICs) Manufacturer Package: 1508-FBGA (30x30) Alternative Parts (Cross-Reference): EP2SGX130GF1508C5ES; EP2SGX130GF1508C5; EP2SGX130GF1508I5N; EP2SGX130GF1508I5ES; Introduction Date: October 01, 2005 ECCN: 3A001.a.7.a Country of Origin: Taiwan Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 773929-EP2SGX130GF15 08C5N Series: Stratix II GX Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 1508-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 1.15 V ~ 1.25 V Number of I/O: 734 Number of LABs/CLBs: 6627 Number of Logic Elements/Cells: 132540 Total RAM Bits: 6747840 Family Name: EP2SGX130G Categories: Integrated Circuits (ICs) Manufacturer Package: 1508-FBGA (30x30) Alternative Parts (Cross-Reference): EP2SGX130GF1508C5ES; EP2SGX130GF1508C5; EP2SGX130GF1508I5N; EP2SGX130GF1508I5ES; Introduction Date: October 01, 2005 ECCN: 3A001.a.7.a Country of Origin: Taiwan Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX130GF1508C5N - 773929-EP2SGX130GF1508C5N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX130GF1508C5N
773929-EP2SGX130GF1508C5N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX130GF1508C5N 773929-EP2SGX130GF1508C5N
Manufacturer: Altera Win Source Part Number: 773929-EP2SGX130GF15 08C5N Series: Stratix II GX Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 1508-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 1.15 V ~ 1.25 V Number of I/O: 734 Number of LABs/CLBs: 6627 Number of Logic Elements/Cells: 132540 Total RAM Bits: 6747840 Family Name: EP2SGX130G Categories: Integrated Circuits (ICs) Manufacturer Package: 1508-FBGA (30x30) Alternative Parts (Cross-Reference): EP2SGX130GF1508C5ES; EP2SGX130GF1508C5; EP2SGX130GF1508I5N; EP2SGX130GF1508I5ES; Introduction Date: October 01, 2005 ECCN: 3A001.a.7.a Country of Origin: Taiwan Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 773929-EP2SGX130GF1508C5N
Series: Stratix II GX
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 1508-BBGA, FCBGA
Mounting: SMD
Operating Supply Voltage: 1.15 V ~ 1.25 V
Number of I/O: 734
Number of LABs/CLBs: 6627
Number of Logic Elements/Cells: 132540
Total RAM Bits: 6747840
Family Name: EP2SGX130G
Categories: Integrated Circuits (ICs)
Manufacturer Package: 1508-FBGA (30x30)
Alternative Parts (Cross-Reference): EP2SGX130GF1508C5ES; EP2SGX130GF1508C5; EP2SGX130GF1508I5N; EP2SGX130GF1508I5ES;
Introduction Date: October 01, 2005
ECCN: 3A001.a.7.a
Country of Origin: Taiwan
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 544-1740-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1740-ND
FPGAs (Field Programmable Gate Array) 544-1740-ND
Stratix® II GX Field Programmable Gate Array (FPGA) IC 734 6747840 132540 1508-BBGA, FCBGA

Stratix® II GX Field Programmable Gate Array (FPGA) IC 734 6747840 132540 1508-BBGA, FCBGA

Buy Now Datasheet
640MHz FPGA Programmable Logic Device - 696-EP2SGX130GF1508C5N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
640MHz FPGA Programmable Logic Device
696-EP2SGX130GF1508C5N
640MHz FPGA Programmable Logic Device 696-EP2SGX130GF1508C5N
Field Programmable Gate Array, 132540 CLBs, 640MHz, 132540-Cell, CMOS, PBGA1508, 40 X 40 MM, 1 MM PITCH, LEAD FREE, MS-034AAU-1, FBGA-1508 Product overview: EP2SGX130GF1508C5N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 640MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 640MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2SGX130GF1508C 5N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 132540 CLBs, 640MHz, 132540-Cell, CMOS, PBGA1508, 40 X 40 MM, 1 MM PITCH, LEAD FREE, MS-034AAU-1, FBGA-1508 Product overview: EP2SGX130GF1508C5N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 640MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 640MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2SGX130GF1508C5N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX130GF1508C5N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2SGX130GF1508C5N
Embedded - FPGAs (Field Programmable Gate Array) EP2SGX130GF1508C5N
IC FPGA 734 I/O 1508FBGA

IC FPGA 734 I/O 1508FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX130GF1508C5N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2SGX130GF1508C5N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2SGX130GF1508C5N
IC FPGA 734 I/O 1508FBGA

IC FPGA 734 I/O 1508FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP2SGX130GF1508C5N
FPGA - Field Programmable Gate Array EP2SGX130GF1508C5N
FPGA - Field Programmable Gate Array FPGA - Stratix II GX 6627 LABs 734 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix II GX 6627 LABs 734 IOs

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP2SGX130GF1508C5N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2SGX130GF1508C5N
FPGAs (Field Programmable Gate Array) EP2SGX130GF1508C5N
Stratix® II GX Field Programmable Gate Array (FPGA) IC 734 6747840 132540 1508-BBGA, FCBGA

Stratix® II GX Field Programmable Gate Array (FPGA) IC 734 6747840 132540 1508-BBGA, FCBGA

Buy Now Datasheet
FPGA 132540 Cells 609.76MHz 90nm Technology 1.2V 1508-Pin FC-FBGA - EP2SGX130GF1508C5N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 132540 Cells 609.76MHz 90nm Technology 1.2V 1508-Pin FC-FBGA
EP2SGX130GF1508C5N
FPGA 132540 Cells 609.76MHz 90nm Technology 1.2V 1508-Pin FC-FBGA EP2SGX130GF1508C5N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 773929-EP2SGX130GF1508C5N 544-1740-ND 696-EP2SGX130GF1508C5N EP2SGX130GF1508C5N EP2SGX130GF1508C5N EP2SGX130GF1508C5N EP2SGX130GF1508C5N EP2SGX130GF1508C5N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX130GF1508C5N FPGAs (Field Programmable Gate Array) 640MHz FPGA Programmable Logic Device Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) FPGA 132540 Cells 609.76MHz 90nm Technology 1.2V 1508-Pin FC-FBGA
Logic Cells / Logic Blocks 132540 132540 132540 132540
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.15 V ~ 1.25 V Other; 1.2V Other Other; 1.15V ~ 1.25V
Package Type Other; 1508-BBGA, FCBGA Other; FBGA Other; 1508-BBGA, FCBGA Other; FC-FBGA
Pins 1508
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K300EBC652-2X - Lingto Electronic Limited
Specs
System Gates 728000
Logic Cells / Logic Blocks 11520
User I/Os 408 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details